Crown International, Inc.
PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting.
Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today.
Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications.
These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market.
Same as the PZM-11, except that the PZM-11LL features line-level output and is powered by 24VAC, 12-24VDC, or phantom power.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Audio Microphones |
| Product Number | PZM-11LL |
| Product Name | Low-cost Pressure Zone Microphone |