Visual Sound, Inc. Low-profile Pressure Zone Microphone PZM-10LL

Description
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. Same as the PZM-10 but line-level output. Pigtail output, powered by 12-14V DC (not phantom power).
Description
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. Same as the PZM-10 but line-level output. Pigtail output, powered by 12-14V DC (not phantom power).

Suppliers

Company
Product
Description
Supplier Links
Low-profile Pressure Zone Microphone - PZM-10LL - Visual Sound, Inc.
Broomall, PA, USA
Low-profile Pressure Zone Microphone
PZM-10LL
Low-profile Pressure Zone Microphone PZM-10LL
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. Same as the PZM-10 but line-level output. Pigtail output, powered by 12-14V DC (not phantom power).

Crown International, Inc.

PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting.
Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today.
Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications.
These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market.
Same as the PZM-10 but line-level output. Pigtail output, powered by 12-14V DC (not phantom power).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PZM-10LL
Product Name Low-profile Pressure Zone Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details