Visual Sound, Inc. Pressure Zone Microphone, Black Finish PZM-10BLK

Description
Crown International, Inc. The Crown® PZM®-10 part of the Pressure Zone Microphone® line, is designed for security, surveillance, and conference-table use. Since they do not look like microphones, they are inconspicuous. Each mic's tubular housing mounts in a 25/32-inch diameter hole in a ceiling panel, wall or table. The PZM-10 has a mic-level output and a 3-pin XLR-type connector for easy plug-in installation. The mic requires 12 to 48V phantom power. Like other Pressure Zone Microphones, the PZM-10 and PZM-10LL use a miniature mic capsule mounted very near a sound-reflecting plate or boundary, in the Pressure Zone. In this zone, direct sound from the sound source combines in phase at all frequencies with reflected sound off the boundary. Model PZM-10BLK has a black finish. Pressure Zone Microphones for security and surveillance Clear, intelligible pickup of speech Choice of mic level output Inconspicous, resembles a light switch PZM-10 powered by 12-48V phantom power
Description
Crown International, Inc. The Crown® PZM®-10 part of the Pressure Zone Microphone® line, is designed for security, surveillance, and conference-table use. Since they do not look like microphones, they are inconspicuous. Each mic's tubular housing mounts in a 25/32-inch diameter hole in a ceiling panel, wall or table. The PZM-10 has a mic-level output and a 3-pin XLR-type connector for easy plug-in installation. The mic requires 12 to 48V phantom power. Like other Pressure Zone Microphones, the PZM-10 and PZM-10LL use a miniature mic capsule mounted very near a sound-reflecting plate or boundary, in the Pressure Zone. In this zone, direct sound from the sound source combines in phase at all frequencies with reflected sound off the boundary. Model PZM-10BLK has a black finish. Pressure Zone Microphones for security and surveillance Clear, intelligible pickup of speech Choice of mic level output Inconspicous, resembles a light switch PZM-10 powered by 12-48V phantom power

Suppliers

Company
Product
Description
Supplier Links
Pressure Zone Microphone, Black Finish - PZM-10BLK - Visual Sound, Inc.
Broomall, PA, USA
Pressure Zone Microphone, Black Finish
PZM-10BLK
Pressure Zone Microphone, Black Finish PZM-10BLK
Crown International, Inc. The Crown® PZM®-10 part of the Pressure Zone Microphone® line, is designed for security, surveillance, and conference-table use. Since they do not look like microphones, they are inconspicuous. Each mic's tubular housing mounts in a 25/32-inch diameter hole in a ceiling panel, wall or table. The PZM-10 has a mic-level output and a 3-pin XLR-type connector for easy plug-in installation. The mic requires 12 to 48V phantom power. Like other Pressure Zone Microphones, the PZM-10 and PZM-10LL use a miniature mic capsule mounted very near a sound-reflecting plate or boundary, in the Pressure Zone. In this zone, direct sound from the sound source combines in phase at all frequencies with reflected sound off the boundary. Model PZM-10BLK has a black finish. Pressure Zone Microphones for security and surveillance Clear, intelligible pickup of speech Choice of mic level output Inconspicous, resembles a light switch PZM-10 powered by 12-48V phantom power

Crown International, Inc.

The Crown® PZM®-10 part of the Pressure Zone Microphone® line, is designed for security, surveillance, and conference-table use. Since they do not look like microphones, they are inconspicuous. Each mic's tubular housing mounts in a 25/32-inch diameter hole in a ceiling panel, wall or table. The PZM-10 has a mic-level output and a 3-pin XLR-type connector for easy plug-in installation. The mic requires 12 to 48V phantom power. Like other Pressure Zone Microphones, the PZM-10 and PZM-10LL use a miniature mic capsule mounted very near a sound-reflecting plate or boundary, in the Pressure Zone. In this zone, direct sound from the sound source combines in phase at all frequencies with reflected sound off the boundary. Model PZM-10BLK has a black finish.

  • Pressure Zone Microphones for security and surveillance
  • Clear, intelligible pickup of speech
  • Choice of mic level output
  • Inconspicous, resembles a light switch
  • PZM-10 powered by 12-48V phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PZM-10BLK
Product Name Pressure Zone Microphone, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers