Sennheiser Electronic Corp.
The successor to the hugely successful PXC 250 is here-- the brand-new PXC 250-II improves upon the previous model making it our best value yet. The mark II on-ear, collapsible mini headphones are equipped with NoiseGard technology to cancel droning, fatiguing airplane or bus cabin noise. They are also equipped with a convenient in-line volume control which enables the listener to adjust playback volume even when the music player is stowed. The PXC 250-II headphones are foldable and also function as normal headphones without NoiseGard activated. A single AAA battery provides up to 50 hours of NoiseGard performance. An extensive set of accessories - in-flight audio adapter, carrying case and AAA battery- completes the package.
Sennheiser NoiseGard technology dramatically reduces droning background noise
NoiseGard controls have been reduced in size by 50% for increased handling convenience and better portability
Neodymium magnets and Duofol diaphragms for audiophile-grade sound reproduction
Integrated volume control for enhanced usability and convenience
Collapsible design with metal-reinforced headband ensures portability and durability
Operates for about 50 hours on a single AAA battery
Optimized for portable media players and in-flight entertainment systems
Built-tough with a 2 YEAR international warranty
Delivery Includes
PXC 250-II headphones
AAA battery
In-flight audio adapter (dual 1/8 inch/3.5mm mono plug)
Carrying pouch
Sennheiser Electronic Corp.
The successor to the hugely successful PXC 250 is here-- the brand-new PXC 250-II improves upon the previous model making it our best value yet.
The mark II on-ear, collapsible mini headphones are equipped with NoiseGard technology to cancel droning, fatiguing airplane or bus cabin noise. They are also equipped with a convenient in-line volume control which enables the listener to adjust playback volume even when the music player is stowed.
The PXC 250-II headphones are foldable and also function as normal headphones without NoiseGard activated. A single AAA battery provides up to 50 hours of NoiseGard performance. An extensive set of accessories - in-flight audio adapter, carrying case and AAA battery- completes the package.
- Sennheiser NoiseGard technology dramatically reduces droning background noise
- NoiseGard controls have been reduced in size by 50% for increased handling convenience and better portability
- Neodymium magnets and Duofol diaphragms for audiophile-grade sound reproduction
- Integrated volume control for enhanced usability and convenience
- Collapsible design with metal-reinforced headband ensures portability and durability
- Operates for about 50 hours on a single AAA battery
- Optimized for portable media players and in-flight entertainment systems
- Built-tough with a 2 YEAR international warranty
- Delivery Includes
- PXC 250-II headphones
- AAA battery
- In-flight audio adapter (dual 1/8 inch/3.5mm mono plug)
- Carrying pouch