Visual Sound, Inc. High-Output Dual 15-inch Two-Way PX2152

Description
Electro-Voice The PX2152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. Dual, DVX3150 15-inch, low-frequency transducers with forced air cooling *High sensitivity *136 dB maximum SPL *60 degree x 45 degree rotatable coverage pattern *1,200-watt continuous (4,800-watt peak) power handling *Passive and biamp selectable *Integral points for eyebolts or optional Rigging Kit *Arrayable.
Description
Electro-Voice The PX2152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. Dual, DVX3150 15-inch, low-frequency transducers with forced air cooling *High sensitivity *136 dB maximum SPL *60 degree x 45 degree rotatable coverage pattern *1,200-watt continuous (4,800-watt peak) power handling *Passive and biamp selectable *Integral points for eyebolts or optional Rigging Kit *Arrayable.

Suppliers

Company
Product
Description
Supplier Links
High-Output Dual 15-inch Two-Way - PX2152 - Visual Sound, Inc.
Broomall, PA, USA
High-Output Dual 15-inch Two-Way
PX2152
High-Output Dual 15-inch Two-Way PX2152
Electro-Voice The PX2152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. Dual, DVX3150 15-inch, low-frequency transducers with forced air cooling *High sensitivity *136 dB maximum SPL *60 degree x 45 degree rotatable coverage pattern *1,200-watt continuous (4,800-watt peak) power handling *Passive and biamp selectable *Integral points for eyebolts or optional Rigging Kit *Arrayable.

Electro-Voice

The PX2152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers.
Dual, DVX3150 15-inch, low-frequency transducers with forced air cooling
*High sensitivity
*136 dB maximum SPL
*60 degree x 45 degree rotatable coverage pattern
*1,200-watt continuous (4,800-watt peak) power handling
*Passive and biamp selectable
*Integral points for eyebolts or optional Rigging Kit
*Arrayable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PX2152
Product Name High-Output Dual 15-inch Two-Way
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4999213 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 101 dB
Size 8.58 inch (218 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details