Visual Sound, Inc. High-Output Dual 12-inch Two-Way PX2122

Description
Electro-Voice The PX2122 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. The Electro-Voice® PX2122 is a high efficiency 2-way loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in fixed-installation and portable sound applications. The PX2122 is configured for biamp operation, and to be used with the PX2181 for extended LF in a 3-way configuration for highest SPL capability.
Description
Electro-Voice The PX2122 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. The Electro-Voice® PX2122 is a high efficiency 2-way loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in fixed-installation and portable sound applications. The PX2122 is configured for biamp operation, and to be used with the PX2181 for extended LF in a 3-way configuration for highest SPL capability.

Suppliers

Company
Product
Description
Supplier Links
High-Output Dual 12-inch Two-Way - PX2122 - Visual Sound, Inc.
Broomall, PA, USA
High-Output Dual 12-inch Two-Way
PX2122
High-Output Dual 12-inch Two-Way PX2122
Electro-Voice The PX2122 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. The Electro-Voice® PX2122 is a high efficiency 2-way loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in fixed-installation and portable sound applications. The PX2122 is configured for biamp operation, and to be used with the PX2181 for extended LF in a 3-way configuration for highest SPL capability.

Electro-Voice

The PX2122 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers.

The Electro-Voice® PX2122 is a high efficiency 2-way loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in fixed-installation and portable sound applications. The PX2122 is configured for biamp operation, and to be used with the PX2181 for extended LF in a 3-way configuration for highest SPL capability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PX2122
Product Name High-Output Dual 12-inch Two-Way
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details