Visual Sound, Inc. High-Output 12-inch Multi-Purpose Two-Way PX1122M

Description
Electro-Voice The PX1122M features dual, ND2, two-inch voice coils, and one-inch exit neodymium compression drivers. The Electro-Voice® PX1122M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1122M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.
Description
Electro-Voice The PX1122M features dual, ND2, two-inch voice coils, and one-inch exit neodymium compression drivers. The Electro-Voice® PX1122M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1122M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.

Suppliers

Company
Product
Description
Supplier Links
High-Output 12-inch Multi-Purpose Two-Way - PX1122M - Visual Sound, Inc.
Broomall, PA, USA
High-Output 12-inch Multi-Purpose Two-Way
PX1122M
High-Output 12-inch Multi-Purpose Two-Way PX1122M
Electro-Voice The PX1122M features dual, ND2, two-inch voice coils, and one-inch exit neodymium compression drivers. The Electro-Voice® PX1122M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1122M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.

Electro-Voice

The PX1122M features dual, ND2, two-inch voice coils, and one-inch exit neodymium compression drivers.

The Electro-Voice® PX1122M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1122M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PX1122M
Product Name High-Output 12-inch Multi-Purpose Two-Way
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details