MoniVision/Chun Yun USA, Inc.
46 inch Plasma Display / TV
Aspect Ratio 16:9
Screen size ( H x V ) 1007 x 567.4mm
Resolution 852 x 480
Cell Pitch ( H x V ) 1.182 x 1.182mm
Displayable Colors 16.77 million Colors
Peak Bright 700 cd/m2
Contrast Ratio 800:1
Color Temperature Over 8000 oK
View angle Over 160o
Color(R, G, B) 16.7M(256 x 256 x 256)
Cell Type RGB Stripe(BM)
PC/DTV Signal Up to 1024 x 768, 85 Hz
Video System PAL/SECAM/NTSC
Video Signal (Component) 480i, 480p, 720p, 1080i
Function Key POWER, INPUT, MENU, UP/DOWN, LEFT/RIGHT
Specially Function Zoom, Freeze, PIP (with PC mode), Wide, WOW (surrounding sound)
OSD Language English / Chinese (simplified) / Chinese (Traditional)
PC Input D-SUB 15pin
DVI Input 30pins DVI connector
Audio System AMP. : 10Wx2 (Lever Terminal)
Add-on Speaker Box 10W +10W (Optional)
RS-232C D-SUB 9pin
FCC(B), UL, C-UL, CE, TUV
Including stand 45 x 30 x 10 (W x H x D) inch
W/O Stand 45 x 30 x 4(W x H x D) inch
52 x 34 x 13 (W x H x D) inch
MoniVision/Chun Yun USA, Inc.
46 inch Plasma Display / TV
- Aspect Ratio 16:9
- Screen size ( H x V ) 1007 x 567.4mm
- Resolution 852 x 480
- Cell Pitch ( H x V ) 1.182 x 1.182mm
- Displayable Colors 16.77 million Colors
- Peak Bright 700 cd/m2
- Contrast Ratio 800:1
- Color Temperature Over 8000 oK
- View angle Over 160o
- Color(R, G, B) 16.7M(256 x 256 x 256)
- Cell Type RGB Stripe(BM)
- PC/DTV Signal Up to 1024 x 768, 85 Hz
- Video System PAL/SECAM/NTSC
- Video Signal (Component) 480i, 480p, 720p, 1080i
- Function Key POWER, INPUT, MENU, UP/DOWN, LEFT/RIGHT
- Specially Function Zoom, Freeze, PIP (with PC mode), Wide, WOW (surrounding sound)
- OSD Language English / Chinese (simplified) / Chinese (Traditional)
- PC Input D-SUB 15pin
- DVI Input 30pins DVI connector
- Audio System AMP. : 10Wx2 (Lever Terminal)
- Add-on Speaker Box 10W +10W (Optional)
- RS-232C D-SUB 9pin
- FCC(B), UL, C-UL, CE, TUV
- Including stand 45 x 30 x 10 (W x H x D) inch
- W/O Stand 45 x 30 x 4(W x H x D) inch
- 52 x 34 x 13 (W x H x D) inch