General Digital Corporation 10.4" NVIS Sunlight Readable Display 90-4104-002

Description
General Digital has taken CMO’s very impressive 10.4" TFT and done the impossible—we have made it better! We began by replacing the two cold cathode fluorescent lamps which comprise the OEM backlight with one of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital- enhanced 90-4104-002 display produces three times the brightness (1200 nits) as the OEM configuration (G104X-L01) while consuming similar power (11 watts). The enhanced display module also meets NVIS-B Radiance requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display.
Description
General Digital has taken CMO’s very impressive 10.4" TFT and done the impossible—we have made it better! We began by replacing the two cold cathode fluorescent lamps which comprise the OEM backlight with one of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital- enhanced 90-4104-002 display produces three times the brightness (1200 nits) as the OEM configuration (G104X-L01) while consuming similar power (11 watts). The enhanced display module also meets NVIS-B Radiance requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display.

Suppliers

Company
Product
Description
Supplier Links
10.4
South Windsor, CT, USA
10.4" NVIS Sunlight Readable Display
90-4104-002
10.4" NVIS Sunlight Readable Display 90-4104-002
General Digital has taken CMO’s very impressive 10.4" TFT and done the impossible—we have made it better! We began by replacing the two cold cathode fluorescent lamps which comprise the OEM backlight with one of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital- enhanced 90-4104-002 display produces three times the brightness (1200 nits) as the OEM configuration (G104X-L01) while consuming similar power (11 watts). The enhanced display module also meets NVIS-B Radiance requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display.

General Digital has taken CMO’s very impressive 10.4" TFT and done the impossible—we have made it better! We began by replacing the two cold cathode fluorescent lamps which comprise the OEM backlight with one of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital- enhanced 90-4104-002 display produces three times the brightness (1200 nits) as the OEM configuration (G104X-L01) while consuming similar power (11 watts). The enhanced display module also meets NVIS-B Radiance requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display.

Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-4104-002
Product Name 10.4" NVIS Sunlight Readable Display
Monitor Type LCD Display
Color Color
Input Types RGB
Screen Resolution 1024 x 768
Diagonal Screen Size 10.4 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204638 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
TFT Monitors - High Reliability - AOD460 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details
Rugged, Daylight and Sunlight Readable, 2U High, Mountable, Dual Flip-down or Flip-up Flat Panel LCD Monitors - TwoView Micro Solar™ - General Digital Corporation
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities; Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
View Details