Visual Sound, Inc. High Performance Instrument/Vocal Microphone PVM 520i

Description
Peavey Electronics A high performance instrument/vocal microphone that is unique in its ability to maintain superior off-axis rejection. Neodynamic design Cardioid polar response Titanium laminate diaphragm Ultra-high sensitivity External foam windscreen Swivel adapter Sturdy flite-type carrying case 25 foot low Z cable
Description
Peavey Electronics A high performance instrument/vocal microphone that is unique in its ability to maintain superior off-axis rejection. Neodynamic design Cardioid polar response Titanium laminate diaphragm Ultra-high sensitivity External foam windscreen Swivel adapter Sturdy flite-type carrying case 25 foot low Z cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Performance Instrument/Vocal Microphone
PVM 520i
High Performance Instrument/Vocal Microphone PVM 520i
Peavey Electronics A high performance instrument/vocal microphone that is unique in its ability to maintain superior off-axis rejection. Neodynamic design Cardioid polar response Titanium laminate diaphragm Ultra-high sensitivity External foam windscreen Swivel adapter Sturdy flite-type carrying case 25 foot low Z cable

Peavey Electronics

A high performance instrument/vocal microphone that is unique in its ability to maintain superior off-axis rejection.

  • Neodynamic design
  • Cardioid polar response
  • Titanium laminate diaphragm
  • Ultra-high sensitivity
  • External foam windscreen
  • Swivel adapter
  • Sturdy flite-type carrying case
  • 25 foot low Z cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVM 520i
Product Name High Performance Instrument/Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details