Visual Sound, Inc. Snare Microphone PVM 325

Description
Peavey Electronics Perfect for the professional drummer to use either on stage or in the studio. Dynamic, super cardioid polar pattern, which offers greater directional sensitivity Frequency response of 50 Hz - 16 kHz and a 134 dB Max SPL Includes a 90-degree cable, drum mount clip, and carrying case
Description
Peavey Electronics Perfect for the professional drummer to use either on stage or in the studio. Dynamic, super cardioid polar pattern, which offers greater directional sensitivity Frequency response of 50 Hz - 16 kHz and a 134 dB Max SPL Includes a 90-degree cable, drum mount clip, and carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Snare Microphone
PVM 325
Snare Microphone PVM 325
Peavey Electronics Perfect for the professional drummer to use either on stage or in the studio. Dynamic, super cardioid polar pattern, which offers greater directional sensitivity Frequency response of 50 Hz - 16 kHz and a 134 dB Max SPL Includes a 90-degree cable, drum mount clip, and carrying case

Peavey Electronics

Perfect for the professional drummer to use either on stage or in the studio.

  • Dynamic, super cardioid polar pattern, which offers greater directional sensitivity
  • Frequency response of 50 Hz - 16 kHz and a 134 dB Max SPL
  • Includes a 90-degree cable, drum mount clip, and carrying case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVM 325
Product Name Snare Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details