Visual Sound, Inc. 7" vetronics display system PVM-118

Description
Barco Presentation Barco's PVM-118 (Panel Video Module) is a 7" flat panel display with a 854 x 480 SVGA LCD and a 16:9 aspect ratio. The PVM-118 display system has been specifically designed for observation on board rugged vehicles. The display system offers superior optical quality and video processing for contrast sensitive monochrome and color imaging. The PVM-118 can also be used in 4:3 aspect ratio through image scaling and features image mirroring for use in rear view applications.Designe d to meet MIL-standards, the PVM-118 is equipped with an internal diagnostic system to handle extreme temperature conditions and to avoid damage to the system in case of unexpected or extreme conditions. The PVM-118's front bonded optical stack keeps the display condensation-free and provides optimum optical performance at all times.
Description
Barco Presentation Barco's PVM-118 (Panel Video Module) is a 7" flat panel display with a 854 x 480 SVGA LCD and a 16:9 aspect ratio. The PVM-118 display system has been specifically designed for observation on board rugged vehicles. The display system offers superior optical quality and video processing for contrast sensitive monochrome and color imaging. The PVM-118 can also be used in 4:3 aspect ratio through image scaling and features image mirroring for use in rear view applications.Designe d to meet MIL-standards, the PVM-118 is equipped with an internal diagnostic system to handle extreme temperature conditions and to avoid damage to the system in case of unexpected or extreme conditions. The PVM-118's front bonded optical stack keeps the display condensation-free and provides optimum optical performance at all times.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" vetronics display system
PVM-118
7" vetronics display system PVM-118
Barco Presentation Barco's PVM-118 (Panel Video Module) is a 7" flat panel display with a 854 x 480 SVGA LCD and a 16:9 aspect ratio. The PVM-118 display system has been specifically designed for observation on board rugged vehicles. The display system offers superior optical quality and video processing for contrast sensitive monochrome and color imaging. The PVM-118 can also be used in 4:3 aspect ratio through image scaling and features image mirroring for use in rear view applications.Designe d to meet MIL-standards, the PVM-118 is equipped with an internal diagnostic system to handle extreme temperature conditions and to avoid damage to the system in case of unexpected or extreme conditions. The PVM-118's front bonded optical stack keeps the display condensation-free and provides optimum optical performance at all times.

Barco Presentation

Barco's PVM-118 (Panel Video Module) is a 7" flat panel display with a 854 x 480 SVGA LCD and a 16:9 aspect ratio. The PVM-118 display system has been specifically designed for observation on board rugged vehicles. The display system offers superior optical quality and video processing for contrast sensitive monochrome and color imaging. The PVM-118 can also be used in 4:3 aspect ratio through image scaling and features image mirroring for use in rear view applications.Designed to meet MIL-standards, the PVM-118 is equipped with an internal diagnostic system to handle extreme temperature conditions and to avoid damage to the system in case of unexpected or extreme conditions. The PVM-118's front bonded optical stack keeps the display condensation-free and provides optimum optical performance at all times.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PVM-118
Product Name 7" vetronics display system
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
21
Specs
Color Color
Input Types DVI; RGB; VGA
Screen Resolution UXGA (1600 x 1200)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details