Visual Sound, Inc. Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable PVi 2 - XLR

Description
Peavey Electronics The PV®i 2 XLR is a Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable. High quality, cost effective On/off switch in handle Clean, natural sound Cardioid unidirectional polar response Low pop and handling noise Rugged, die cast steel case Low-gloss black finish XLR cable included
Description
Peavey Electronics The PV®i 2 XLR is a Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable. High quality, cost effective On/off switch in handle Clean, natural sound Cardioid unidirectional polar response Low pop and handling noise Rugged, die cast steel case Low-gloss black finish XLR cable included

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable
PVi 2 - XLR
Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable PVi 2 - XLR
Peavey Electronics The PV®i 2 XLR is a Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable. High quality, cost effective On/off switch in handle Clean, natural sound Cardioid unidirectional polar response Low pop and handling noise Rugged, die cast steel case Low-gloss black finish XLR cable included

Peavey Electronics

The PV®i 2 XLR is a Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable.

  • High quality, cost effective
  • On/off switch in handle
  • Clean, natural sound
  • Cardioid unidirectional polar response
  • Low pop and handling noise
  • Rugged, die cast steel case
  • Low-gloss black finish
  • XLR cable included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVi 2 - XLR
Product Name Cardioid Unidirectional Dynamic Vocal Microphone with XLR Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details