Visual Sound, Inc. Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable PVi 2 - 1/4 inch

Description
Peavey Electronics The PV®i 2 Microphone is a Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable. High quality, cost effective On/off switch in handle Clean, natural sound Cardioid unidirectional polar response Low pop and handling noise Rugged, die cast steel case Low-gloss black finish 1/4 inch cable included
Description
Peavey Electronics The PV®i 2 Microphone is a Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable. High quality, cost effective On/off switch in handle Clean, natural sound Cardioid unidirectional polar response Low pop and handling noise Rugged, die cast steel case Low-gloss black finish 1/4 inch cable included

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable
PVi 2 - 1/4 inch
Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable PVi 2 - 1/4 inch
Peavey Electronics The PV®i 2 Microphone is a Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable. High quality, cost effective On/off switch in handle Clean, natural sound Cardioid unidirectional polar response Low pop and handling noise Rugged, die cast steel case Low-gloss black finish 1/4 inch cable included

Peavey Electronics

The PV®i 2 Microphone is a Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable.

  • High quality, cost effective
  • On/off switch in handle
  • Clean, natural sound
  • Cardioid unidirectional polar response
  • Low pop and handling noise
  • Rugged, die cast steel case
  • Low-gloss black finish
  • 1/4 inch cable included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVi 2 - 1/4 inch
Product Name Cardioid Unidirectional Dynamic Vocal Microphone with 1/4 Inch Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details