Visual Sound, Inc. PV® 215 Two-Way Loudspeaker PV 215

Description
Peavey Electronics The PV® 215 is a two-way double 15" speaker in a trapezoidal enclosure capable of handling 700 watts program and 1400 watts peak power. An ideal example of our long-running "performance & value"-oriented PV Series, this very affordable enclosure includes two 15 inch premium woofers with 2 3/8 inch voice coils for pumping plenty of low end. Built-in tweeter protection and a heavy-duty crossover supply the RX14™ compression driver with clean power for the 90° x 40° constant directivity horn, while the carpet-covered cabinet and sturdy metal grille make the PV 215 a road-rugged loudspeaker. 2-way trapezoidal sound reinforcement enclosure 700 watts program, 1400 watts peak Two 15 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit 90 x 40 constant directivity horn Tweeter protection Heavy-duty crossover Heavy-duty metal grille
Description
Peavey Electronics The PV® 215 is a two-way double 15" speaker in a trapezoidal enclosure capable of handling 700 watts program and 1400 watts peak power. An ideal example of our long-running "performance & value"-oriented PV Series, this very affordable enclosure includes two 15 inch premium woofers with 2 3/8 inch voice coils for pumping plenty of low end. Built-in tweeter protection and a heavy-duty crossover supply the RX14™ compression driver with clean power for the 90° x 40° constant directivity horn, while the carpet-covered cabinet and sturdy metal grille make the PV 215 a road-rugged loudspeaker. 2-way trapezoidal sound reinforcement enclosure 700 watts program, 1400 watts peak Two 15 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit 90 x 40 constant directivity horn Tweeter protection Heavy-duty crossover Heavy-duty metal grille

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 215 Two-Way Loudspeaker
PV 215
PV® 215 Two-Way Loudspeaker PV 215
Peavey Electronics The PV® 215 is a two-way double 15" speaker in a trapezoidal enclosure capable of handling 700 watts program and 1400 watts peak power. An ideal example of our long-running "performance & value"-oriented PV Series, this very affordable enclosure includes two 15 inch premium woofers with 2 3/8 inch voice coils for pumping plenty of low end. Built-in tweeter protection and a heavy-duty crossover supply the RX14™ compression driver with clean power for the 90° x 40° constant directivity horn, while the carpet-covered cabinet and sturdy metal grille make the PV 215 a road-rugged loudspeaker. 2-way trapezoidal sound reinforcement enclosure 700 watts program, 1400 watts peak Two 15 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit 90 x 40 constant directivity horn Tweeter protection Heavy-duty crossover Heavy-duty metal grille

Peavey Electronics

The PV® 215 is a two-way double 15" speaker in a trapezoidal enclosure capable of handling 700 watts program and 1400 watts peak power. An ideal example of our long-running "performance & value"-oriented PV Series, this very affordable enclosure includes two 15 inch premium woofers with 2 3/8 inch voice coils for pumping plenty of low end. Built-in tweeter protection and a heavy-duty crossover supply the RX14™ compression driver with clean power for the 90° x 40° constant directivity horn, while the carpet-covered cabinet and sturdy metal grille make the PV 215 a road-rugged loudspeaker.

  • 2-way trapezoidal sound reinforcement enclosure
  • 700 watts program, 1400 watts peak
  • Two 15 inch premium, 2 3/8 inch voice coil woofer
  • RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit
  • 90 x 40 constant directivity horn
  • Tweeter protection
  • Heavy-duty crossover
  • Heavy-duty metal grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PV 215
Product Name PV® 215 Two-Way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details