Visual Sound, Inc. PV 15M Floor Monitor PV 15M

Description
Peavey Electronics Hear the whole band with astonishing clarity and punch! The PV 15M is a two-way system with a 15-inch Sheffield® Pro 1500+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with Sound Guard™ IV high-frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. This rugged trapezoidal enclosure can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining. Two-way floor monitor 500 W program power handling 68 Hz to 17 kHz 15 inch Sheffield Pro 1500+ woofer w/ 2.5 inch voice coil 14XT compression driver w/ titanium diaphragm, 1 inch exit 90 x 40 CD horn Sound Guard IV tweeter protection carpet covering steel handle Heavy duty metal grille Die-cast aluminum pole mount
Description
Peavey Electronics Hear the whole band with astonishing clarity and punch! The PV 15M is a two-way system with a 15-inch Sheffield® Pro 1500+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with Sound Guard™ IV high-frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. This rugged trapezoidal enclosure can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining. Two-way floor monitor 500 W program power handling 68 Hz to 17 kHz 15 inch Sheffield Pro 1500+ woofer w/ 2.5 inch voice coil 14XT compression driver w/ titanium diaphragm, 1 inch exit 90 x 40 CD horn Sound Guard IV tweeter protection carpet covering steel handle Heavy duty metal grille Die-cast aluminum pole mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV 15M Floor Monitor
PV 15M
PV 15M Floor Monitor PV 15M
Peavey Electronics Hear the whole band with astonishing clarity and punch! The PV 15M is a two-way system with a 15-inch Sheffield® Pro 1500+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with Sound Guard™ IV high-frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. This rugged trapezoidal enclosure can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining. Two-way floor monitor 500 W program power handling 68 Hz to 17 kHz 15 inch Sheffield Pro 1500+ woofer w/ 2.5 inch voice coil 14XT compression driver w/ titanium diaphragm, 1 inch exit 90 x 40 CD horn Sound Guard IV tweeter protection carpet covering steel handle Heavy duty metal grille Die-cast aluminum pole mount

Peavey Electronics

Hear the whole band with astonishing clarity and punch! The PV 15M is a two-way system with a 15-inch Sheffield® Pro 1500+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with Sound Guard™ IV high-frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. This rugged trapezoidal enclosure can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining.

  • Two-way floor monitor
  • 500 W program power handling
  • 68 Hz to 17 kHz
  • 15 inch Sheffield Pro 1500+ woofer w/ 2.5 inch voice coil
  • 14XT compression driver w/ titanium diaphragm, 1 inch exit
  • 90 x 40 CD horn
  • Sound Guard IV tweeter protection
  • carpet covering
  • steel handle
  • Heavy duty metal grille
  • Die-cast aluminum pole mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PV 15M
Product Name PV 15M Floor Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details