Visual Sound, Inc. PV 12M Floor Monitor PV 12M

Description
Peavey Electronics Make your vocals really cut through! Rated at 500 watts program and 1,000 watts peak power handling capability, the rugged, trapezoidal PV 12M is built to withstand the rigors of the road. The PV 12M can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. This two-way system features a 12" Sheffield® Pro 1200+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with our exclusive Sound Guard™ IV high-frequency driver protection. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining. Top quality performance from a very affordable, low-profile stage monitor! Two-way floor monitor 500 W program power handling 68 Hz to 17 kHz 12 inch Sheffield Pro 1200+ woofer w/ 2.5 inch voice coil 14XT compression driver w/ titanium diaphragm, 1 inch exit 90 x 40 CD horn Sound Guard IV tweeter protection carpet covering steel handle Heavy duty metal grille Die-cast aluminum pole mount
Description
Peavey Electronics Make your vocals really cut through! Rated at 500 watts program and 1,000 watts peak power handling capability, the rugged, trapezoidal PV 12M is built to withstand the rigors of the road. The PV 12M can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. This two-way system features a 12" Sheffield® Pro 1200+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with our exclusive Sound Guard™ IV high-frequency driver protection. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining. Top quality performance from a very affordable, low-profile stage monitor! Two-way floor monitor 500 W program power handling 68 Hz to 17 kHz 12 inch Sheffield Pro 1200+ woofer w/ 2.5 inch voice coil 14XT compression driver w/ titanium diaphragm, 1 inch exit 90 x 40 CD horn Sound Guard IV tweeter protection carpet covering steel handle Heavy duty metal grille Die-cast aluminum pole mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV 12M Floor Monitor
PV 12M
PV 12M Floor Monitor PV 12M
Peavey Electronics Make your vocals really cut through! Rated at 500 watts program and 1,000 watts peak power handling capability, the rugged, trapezoidal PV 12M is built to withstand the rigors of the road. The PV 12M can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. This two-way system features a 12" Sheffield® Pro 1200+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with our exclusive Sound Guard™ IV high-frequency driver protection. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining. Top quality performance from a very affordable, low-profile stage monitor! Two-way floor monitor 500 W program power handling 68 Hz to 17 kHz 12 inch Sheffield Pro 1200+ woofer w/ 2.5 inch voice coil 14XT compression driver w/ titanium diaphragm, 1 inch exit 90 x 40 CD horn Sound Guard IV tweeter protection carpet covering steel handle Heavy duty metal grille Die-cast aluminum pole mount

Peavey Electronics

Make your vocals really cut through! Rated at 500 watts program and 1,000 watts peak power handling capability, the rugged, trapezoidal PV 12M is built to withstand the rigors of the road. The PV 12M can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. This two-way system features a 12" Sheffield® Pro 1200+™ premium woofer and a 14XT™ 1.4-inch titanium-diaphragm compression driver (no piezos) coupled to a constant-directivity horn with our exclusive Sound Guard™ IV high-frequency driver protection. Two 1/4-inch, full-range parallel inputs allow easy daisy chaining. Top quality performance from a very affordable, low-profile stage monitor!

  • Two-way floor monitor
  • 500 W program power handling
  • 68 Hz to 17 kHz
  • 12 inch Sheffield Pro 1200+ woofer w/ 2.5 inch voice coil
  • 14XT compression driver w/ titanium diaphragm, 1 inch exit
  • 90 x 40 CD horn
  • Sound Guard IV tweeter protection
  • carpet covering
  • steel handle
  • Heavy duty metal grille
  • Die-cast aluminum pole mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PV 12M
Product Name PV 12M Floor Monitor
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
Speaker - JC8GL-4B - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 98 dB
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93.5 dB
Size 0.20 inch (5 mm)
View Details