Visual Sound, Inc. PV® 118 Subwoofer PV 118

Description
Peavey Electronics Peavey reinforces 'performance & value' legacy with the new PV® 118 subwoofer. Vented bass subwoofer enclosure Pro Eighteen® 18 inch premium woofer Optimized internal low-pass crossover network Pole mount adapter 400 watts program power handling 40 Hz - 180 Hz (+/-3 dB) 95 dB at 1W/1m 8 ohms Dado jointed 3/4 inch MDF construction Heavy-duty powder-coated metal grille
Description
Peavey Electronics Peavey reinforces 'performance & value' legacy with the new PV® 118 subwoofer. Vented bass subwoofer enclosure Pro Eighteen® 18 inch premium woofer Optimized internal low-pass crossover network Pole mount adapter 400 watts program power handling 40 Hz - 180 Hz (+/-3 dB) 95 dB at 1W/1m 8 ohms Dado jointed 3/4 inch MDF construction Heavy-duty powder-coated metal grille

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 118 Subwoofer
PV 118
PV® 118 Subwoofer PV 118
Peavey Electronics Peavey reinforces 'performance & value' legacy with the new PV® 118 subwoofer. Vented bass subwoofer enclosure Pro Eighteen® 18 inch premium woofer Optimized internal low-pass crossover network Pole mount adapter 400 watts program power handling 40 Hz - 180 Hz (+/-3 dB) 95 dB at 1W/1m 8 ohms Dado jointed 3/4 inch MDF construction Heavy-duty powder-coated metal grille

Peavey Electronics

Peavey reinforces 'performance & value' legacy with the new PV® 118 subwoofer.

  • Vented bass subwoofer enclosure
  • Pro Eighteen® 18 inch premium woofer
  • Optimized internal low-pass crossover network
  • Pole mount adapter
  • 400 watts program power handling
  • 40 Hz - 180 Hz (+/-3 dB)
  • 95 dB at 1W/1m
  • 8 ohms
  • Dado jointed 3/4 inch MDF construction
  • Heavy-duty powder-coated metal grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PV 118
Product Name PV® 118 Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - PMT-20N12AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 378 Hz
View Details