Visual Sound, Inc. PV® 115 Two-Way Loudspeaker PV 115

Description
Peavey Electronics The PV® 115 is Peavey's most affordable two-way speaker cabinet with a single 15 inch woofer. This trapezoidal enclosure is capable of handling 400 watts program and 800 watts of peak power. Working pros will appreciate the built-in tweeter protection, heavy-duty crossover and molded-in pole mounts. Features include a 15 inch premium woofer with 2 3/8 inch voice coil, an RX14™ compression driver with a 1.4 inch titanium diaphragm, 1 inch exit through a 90° x 40° constant directivity horn and heavy-duty metal grille. 2-way trapezoidal sound reinforcement enclosure 400 watts program, 800 watts peak One 15 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit 90 degree x 40 degree constant directivity horn Tweeter protection Heavy-duty crossover Molded-in pole mounts system Heavy-duty metal grill
Description
Peavey Electronics The PV® 115 is Peavey's most affordable two-way speaker cabinet with a single 15 inch woofer. This trapezoidal enclosure is capable of handling 400 watts program and 800 watts of peak power. Working pros will appreciate the built-in tweeter protection, heavy-duty crossover and molded-in pole mounts. Features include a 15 inch premium woofer with 2 3/8 inch voice coil, an RX14™ compression driver with a 1.4 inch titanium diaphragm, 1 inch exit through a 90° x 40° constant directivity horn and heavy-duty metal grille. 2-way trapezoidal sound reinforcement enclosure 400 watts program, 800 watts peak One 15 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit 90 degree x 40 degree constant directivity horn Tweeter protection Heavy-duty crossover Molded-in pole mounts system Heavy-duty metal grill

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 115 Two-Way Loudspeaker
PV 115
PV® 115 Two-Way Loudspeaker PV 115
Peavey Electronics The PV® 115 is Peavey's most affordable two-way speaker cabinet with a single 15 inch woofer. This trapezoidal enclosure is capable of handling 400 watts program and 800 watts of peak power. Working pros will appreciate the built-in tweeter protection, heavy-duty crossover and molded-in pole mounts. Features include a 15 inch premium woofer with 2 3/8 inch voice coil, an RX14™ compression driver with a 1.4 inch titanium diaphragm, 1 inch exit through a 90° x 40° constant directivity horn and heavy-duty metal grille. 2-way trapezoidal sound reinforcement enclosure 400 watts program, 800 watts peak One 15 inch premium, 2 3/8 inch voice coil woofer RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit 90 degree x 40 degree constant directivity horn Tweeter protection Heavy-duty crossover Molded-in pole mounts system Heavy-duty metal grill

Peavey Electronics

The PV® 115 is Peavey's most affordable two-way speaker cabinet with a single 15 inch woofer. This trapezoidal enclosure is capable of handling 400 watts program and 800 watts of peak power. Working pros will appreciate the built-in tweeter protection, heavy-duty crossover and molded-in pole mounts. Features include a 15 inch premium woofer with 2 3/8 inch voice coil, an RX14™ compression driver with a 1.4 inch titanium diaphragm, 1 inch exit through a 90° x 40° constant directivity horn and heavy-duty metal grille.

  • 2-way trapezoidal sound reinforcement enclosure
  • 400 watts program, 800 watts peak
  • One 15 inch premium, 2 3/8 inch voice coil woofer
  • RX14™ compression driver with a 1.4 inch titanium diaphragm 1 inch exit
  • 90 degree x 40 degree constant directivity horn
  • Tweeter protection
  • Heavy-duty crossover
  • Molded-in pole mounts system
  • Heavy-duty metal grill
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PV 115
Product Name PV® 115 Two-Way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details