Visual Sound, Inc. PV® 112 Two-Way Loudspeaker PV 112

Description
Peavey Electronics The PV® 112 is a two-way speaker system based on a 12" heavy/duty woofer and a RX™ 14 titanium diaphragm dynamic compression driver mounted on a 60 by 40 degree coverage constant-directivity horn. The lightweight-yet-rugg ed, carpet-covered trapezoidal enclosure with stand-mount cup facilitates portable use for live music or speech sound reinforcement, as well as music playback. A full-length black power-coated steel grille provides driver protection. The PV® 112 speaker system is rated at 400 watts program power handling, and the full crossover network includes high voltage film caps and dynamic tweeter protection for clear, punchy sound, and excellent long-term reliability. Two 1/4" phone jack input connectors make hook-up a breeze.
Description
Peavey Electronics The PV® 112 is a two-way speaker system based on a 12" heavy/duty woofer and a RX™ 14 titanium diaphragm dynamic compression driver mounted on a 60 by 40 degree coverage constant-directivity horn. The lightweight-yet-rugg ed, carpet-covered trapezoidal enclosure with stand-mount cup facilitates portable use for live music or speech sound reinforcement, as well as music playback. A full-length black power-coated steel grille provides driver protection. The PV® 112 speaker system is rated at 400 watts program power handling, and the full crossover network includes high voltage film caps and dynamic tweeter protection for clear, punchy sound, and excellent long-term reliability. Two 1/4" phone jack input connectors make hook-up a breeze.

Suppliers

Company
Product
Description
Supplier Links
PV® 112 Two-Way Loudspeaker - PV 112 - Visual Sound, Inc.
Broomall, PA, USA
PV® 112 Two-Way Loudspeaker
PV 112
PV® 112 Two-Way Loudspeaker PV 112
Peavey Electronics The PV® 112 is a two-way speaker system based on a 12" heavy/duty woofer and a RX™ 14 titanium diaphragm dynamic compression driver mounted on a 60 by 40 degree coverage constant-directivity horn. The lightweight-yet-rugg ed, carpet-covered trapezoidal enclosure with stand-mount cup facilitates portable use for live music or speech sound reinforcement, as well as music playback. A full-length black power-coated steel grille provides driver protection. The PV® 112 speaker system is rated at 400 watts program power handling, and the full crossover network includes high voltage film caps and dynamic tweeter protection for clear, punchy sound, and excellent long-term reliability. Two 1/4" phone jack input connectors make hook-up a breeze.

Peavey Electronics

The PV® 112 is a two-way speaker system based on a 12" heavy/duty woofer and a RX™ 14 titanium diaphragm dynamic compression driver mounted on a 60 by 40 degree coverage constant-directivity horn. The lightweight-yet-rugged, carpet-covered trapezoidal enclosure with stand-mount cup facilitates portable use for live music or speech sound reinforcement, as well as music playback. A full-length black power-coated steel grille provides driver protection. The PV® 112 speaker system is rated at 400 watts program power handling, and the full crossover network includes high voltage film caps and dynamic tweeter protection for clear, punchy sound, and excellent long-term reliability. Two 1/4" phone jack input connectors make hook-up a breeze.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PV 112
Product Name PV® 112 Two-Way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
PLS Full range, 2.0
Specs
Nominal Power 7 watts
Sensitivity 85 dB
Resonance Frequency 176 Hz
View Details
2 suppliers