Visual Sound, Inc. ProPower Series PA Speaker PSW15

Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *15" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-500Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.
Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *15" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-500Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Suppliers

Company
Product
Description
Supplier Links
ProPower Series PA Speaker - PSW15 - Visual Sound, Inc.
Broomall, PA, USA
ProPower Series PA Speaker
PSW15
ProPower Series PA Speaker PSW15
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *15" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-500Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Nady Systems, Inc. - Pro Audio

Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *15" subwoofer speaker with 2" voice coil, 50 oz. magnet, 20-500Hz response, and 600W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/PTS515; 90dB-PFW12/PFW15/PTS1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PSW15
Product Name ProPower Series PA Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 135 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details
Enclosed Tower Coaxial Speaker System, Gloss Black, Sport Grilles (100 W, 4 Ω) - M770-ETX-SG-TB - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details