Visual Sound, Inc. Cable Wrap 24 inch (set of 4) PS-24

Description
Porta-Brace PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. Customizable solution Engineered for professionals Lightweight
Description
Porta-Brace PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. Customizable solution Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Cable Wrap 24 inch (set of 4) - PS-24 - Visual Sound, Inc.
Broomall, PA, USA
Cable Wrap 24 inch (set of 4)
PS-24
Cable Wrap 24 inch (set of 4) PS-24
Porta-Brace PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying. Customizable solution Engineered for professionals Lightweight

Porta-Brace

PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases.

You can use PIGGIN' STRINGS to "Hog Tie" any number of cables on the outside of a case. Use for binding legs of Tripods and light stands, or securing fishpole mics to the case for carrying.

  • Customizable solution
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PS-24
Product Name Cable Wrap 24 inch (set of 4)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details