Visual Sound, Inc. Dual-Channel Power Supply PS-2001L

Description
Telex The PS-2001L is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It directly accept any AC input power from 100 to 240 VAC, 50/60Hz and can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the unit can be configured for compatibility with Clear-Com intercom systems. The unit may be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied. Balanced & Unbalanced Selector Switch Channel Status Indicators Combine/Isolate Switch Instantaneous Auto-Reset Intercom Channel Connectors Universal AC Power Input
Description
Telex The PS-2001L is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It directly accept any AC input power from 100 to 240 VAC, 50/60Hz and can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the unit can be configured for compatibility with Clear-Com intercom systems. The unit may be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied. Balanced & Unbalanced Selector Switch Channel Status Indicators Combine/Isolate Switch Instantaneous Auto-Reset Intercom Channel Connectors Universal AC Power Input

Suppliers

Company
Product
Description
Supplier Links
Dual-Channel Power Supply - PS-2001L - Visual Sound, Inc.
Broomall, PA, USA
Dual-Channel Power Supply
PS-2001L
Dual-Channel Power Supply PS-2001L
Telex The PS-2001L is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It directly accept any AC input power from 100 to 240 VAC, 50/60Hz and can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the unit can be configured for compatibility with Clear-Com intercom systems. The unit may be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied. Balanced & Unbalanced Selector Switch Channel Status Indicators Combine/Isolate Switch Instantaneous Auto-Reset Intercom Channel Connectors Universal AC Power Input

Telex

The PS-2001L is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It directly accept any AC input power from 100 to 240 VAC, 50/60Hz and can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the unit can be configured for compatibility with Clear-Com intercom systems. The unit may be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied.

  • Balanced & Unbalanced Selector Switch
  • Channel Status Indicators
  • Combine/Isolate Switch
  • Instantaneous Auto-Reset
  • Intercom Channel Connectors
  • Universal AC Power Input
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PS-2001L
Product Name Dual-Channel Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2472063 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details