Visual Sound, Inc. Outdoor LED Video Display Panel PS-16

Description
Daktronics, Inc. PS-16 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 16.5 mm line and column spacing. The product represents a premier LED video solution for sports stadiums and commercial properties. The 16.5 mm line spacing produces 720 lines of HD resolution in 11.9 meters (39 feet) of display height. Outdoor applications with a mobile need, such as concerts, arenas, stadiums, racetracks and more Tailored for any size and application Available in 10, 12, 16.5, 20, 23 and 34 mm pixel pitches Over 4.3 trillion color processing capability Optimum viewing angles for any application Modular display design allows for any display size and aspect ratio Onboard generator and power system Onboard production control room Complete trailer stabilization system with hydraulics Venus® 7000 control system Delivered ready for operation
Description
Daktronics, Inc. PS-16 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 16.5 mm line and column spacing. The product represents a premier LED video solution for sports stadiums and commercial properties. The 16.5 mm line spacing produces 720 lines of HD resolution in 11.9 meters (39 feet) of display height. Outdoor applications with a mobile need, such as concerts, arenas, stadiums, racetracks and more Tailored for any size and application Available in 10, 12, 16.5, 20, 23 and 34 mm pixel pitches Over 4.3 trillion color processing capability Optimum viewing angles for any application Modular display design allows for any display size and aspect ratio Onboard generator and power system Onboard production control room Complete trailer stabilization system with hydraulics Venus® 7000 control system Delivered ready for operation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Outdoor LED Video Display Panel
PS-16
Outdoor LED Video Display Panel PS-16
Daktronics, Inc. PS-16 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 16.5 mm line and column spacing. The product represents a premier LED video solution for sports stadiums and commercial properties. The 16.5 mm line spacing produces 720 lines of HD resolution in 11.9 meters (39 feet) of display height. Outdoor applications with a mobile need, such as concerts, arenas, stadiums, racetracks and more Tailored for any size and application Available in 10, 12, 16.5, 20, 23 and 34 mm pixel pitches Over 4.3 trillion color processing capability Optimum viewing angles for any application Modular display design allows for any display size and aspect ratio Onboard generator and power system Onboard production control room Complete trailer stabilization system with hydraulics Venus® 7000 control system Delivered ready for operation

Daktronics, Inc.

PS-16 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 16.5 mm line and column spacing. The product represents a premier LED video solution for sports stadiums and commercial properties. The 16.5 mm line spacing produces 720 lines of HD resolution in 11.9 meters (39 feet) of display height.

  • Outdoor applications with a mobile need, such as concerts, arenas, stadiums, racetracks and more
  • Tailored for any size and application
  • Available in 10, 12, 16.5, 20, 23 and 34 mm pixel pitches
  • Over 4.3 trillion color processing capability
  • Optimum viewing angles for any application
  • Modular display design allows for any display size and aspect ratio
  • Onboard generator and power system
  • Onboard production control room
  • Complete trailer stabilization system with hydraulics
  • Venus® 7000 control system
  • Delivered ready for operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PS-16
Product Name Outdoor LED Video Display Panel
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
18.5
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details