Visual Sound, Inc. Outdoor LED Video Display Panel PS-12

Description
Daktronics, Inc. This LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space. PS-12 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 12 mm line and column spacing. With the tight 12 mm spacing, this LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space. Enjoy 720 lines of HD resolution in as little as 8.6 meters (28.3 feet) of display height. Outdoor advertising applications such as billboards, spectacular signs, marquees, and more Available in 12, 16, 20, 23, 34 and 46 mm pixel pitches 4.4 trillion color processing capability 100,000 hour lifetime Optimum viewing angles for advertising applications Modular display design allows for any display size and aspect ratio Venus® 7000 control system
Description
Daktronics, Inc. This LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space. PS-12 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 12 mm line and column spacing. With the tight 12 mm spacing, this LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space. Enjoy 720 lines of HD resolution in as little as 8.6 meters (28.3 feet) of display height. Outdoor advertising applications such as billboards, spectacular signs, marquees, and more Available in 12, 16, 20, 23, 34 and 46 mm pixel pitches 4.4 trillion color processing capability 100,000 hour lifetime Optimum viewing angles for advertising applications Modular display design allows for any display size and aspect ratio Venus® 7000 control system

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Outdoor LED Video Display Panel
PS-12
Outdoor LED Video Display Panel PS-12
Daktronics, Inc. This LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space. PS-12 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 12 mm line and column spacing. With the tight 12 mm spacing, this LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space. Enjoy 720 lines of HD resolution in as little as 8.6 meters (28.3 feet) of display height. Outdoor advertising applications such as billboards, spectacular signs, marquees, and more Available in 12, 16, 20, 23, 34 and 46 mm pixel pitches 4.4 trillion color processing capability 100,000 hour lifetime Optimum viewing angles for advertising applications Modular display design allows for any display size and aspect ratio Venus® 7000 control system

Daktronics, Inc.

This LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space.

PS-12 outdoor LED video displays use red, green and blue lamp-style LEDs to form pixels on 12 mm line and column spacing. With the tight 12 mm spacing, this LED video screen is ideal for flagship outdoor applications that demand a great number of pixels within a given physical space. Enjoy 720 lines of HD resolution in as little as 8.6 meters (28.3 feet) of display height.

  • Outdoor advertising applications such as billboards, spectacular signs, marquees, and more
  • Available in 12, 16, 20, 23, 34 and 46 mm pixel pitches
  • 4.4 trillion color processing capability
  • 100,000 hour lifetime
  • Optimum viewing angles for advertising applications
  • Modular display design allows for any display size and aspect ratio
  • Venus® 7000 control system
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PS-12
Product Name Outdoor LED Video Display Panel
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details