Visual Sound, Inc. 18 in. Self-Powered Subwoofer System PRX618S

Description
JBL Professional Compact and powerful, the PRX618S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub.
Description
JBL Professional Compact and powerful, the PRX618S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub.

Suppliers

Company
Product
Description
Supplier Links
18 in. Self-Powered Subwoofer System - PRX618S - Visual Sound, Inc.
Broomall, PA, USA
18 in. Self-Powered Subwoofer System
PRX618S
18 in. Self-Powered Subwoofer System PRX618S
JBL Professional Compact and powerful, the PRX618S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub.

JBL Professional

Compact and powerful, the PRX618S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX618S
Product Name 18 in. Self-Powered Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details