Visual Sound, Inc. 15 in. Two-Way Self-Powered Sound Reinforcement System PRX615M

Description
JBL Professional The 2-way 15" is the most recognizable form of portable PA loudspeakers and offers the perfect balance between size and performance. The PRX615M truly is an exception; it's small, light weight, versatile and powerful.
Description
JBL Professional The 2-way 15" is the most recognizable form of portable PA loudspeakers and offers the perfect balance between size and performance. The PRX615M truly is an exception; it's small, light weight, versatile and powerful.

Suppliers

Company
Product
Description
Supplier Links
15 in. Two-Way Self-Powered Sound Reinforcement System - PRX615M - Visual Sound, Inc.
Broomall, PA, USA
15 in. Two-Way Self-Powered Sound Reinforcement System
PRX615M
15 in. Two-Way Self-Powered Sound Reinforcement System PRX615M
JBL Professional The 2-way 15" is the most recognizable form of portable PA loudspeakers and offers the perfect balance between size and performance. The PRX615M truly is an exception; it's small, light weight, versatile and powerful.

JBL Professional

The 2-way 15" is the most recognizable form of portable PA loudspeakers and offers the perfect balance between size and performance. The PRX615M truly is an exception; it's small, light weight, versatile and powerful.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX615M
Product Name 15 in. Two-Way Self-Powered Sound Reinforcement System
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 87 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details