Visual Sound, Inc. 15" 3 - Way Self Powered Sound Reinforcement System PRX535

Description
JBL Professional The PRX535 offers a high level of performance. By design, a 3-way configuration, it is the most accurate in the PRX500 Series. With a horn loaded midrange, pattern control is maintained to a much lower frequency resulting in exceptional clarity and uniform sonic projection over the defined coverage area. Ideally suited to applications where the program material, live or prerecorded has many subtle nuances that is critical to the performance. As with all the full-range PRX500 Series systems two EQ selections can be used to optimize the system for the program material and/or environment. The input section also accommodates either Line or Mic/Instrument level inputs. Differential Drive® woofer Horn loaded mid range for sonic accuracy and enhanced pattern control 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through Illuminated logo for clear Power-On status Integrated pole mount socket DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort
Description
JBL Professional The PRX535 offers a high level of performance. By design, a 3-way configuration, it is the most accurate in the PRX500 Series. With a horn loaded midrange, pattern control is maintained to a much lower frequency resulting in exceptional clarity and uniform sonic projection over the defined coverage area. Ideally suited to applications where the program material, live or prerecorded has many subtle nuances that is critical to the performance. As with all the full-range PRX500 Series systems two EQ selections can be used to optimize the system for the program material and/or environment. The input section also accommodates either Line or Mic/Instrument level inputs. Differential Drive® woofer Horn loaded mid range for sonic accuracy and enhanced pattern control 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through Illuminated logo for clear Power-On status Integrated pole mount socket DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" 3 - Way Self Powered Sound Reinforcement System
PRX535
15" 3 - Way Self Powered Sound Reinforcement System PRX535
JBL Professional The PRX535 offers a high level of performance. By design, a 3-way configuration, it is the most accurate in the PRX500 Series. With a horn loaded midrange, pattern control is maintained to a much lower frequency resulting in exceptional clarity and uniform sonic projection over the defined coverage area. Ideally suited to applications where the program material, live or prerecorded has many subtle nuances that is critical to the performance. As with all the full-range PRX500 Series systems two EQ selections can be used to optimize the system for the program material and/or environment. The input section also accommodates either Line or Mic/Instrument level inputs. Differential Drive® woofer Horn loaded mid range for sonic accuracy and enhanced pattern control 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through Illuminated logo for clear Power-On status Integrated pole mount socket DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort

JBL Professional

The PRX535 offers a high level of performance. By design, a 3-way configuration, it is the most accurate in the PRX500 Series. With a horn loaded midrange, pattern control is maintained to a much lower frequency resulting in exceptional clarity and uniform sonic projection over the defined coverage area. Ideally suited to applications where the program material, live or prerecorded has many subtle nuances that is critical to the performance. As with all the full-range PRX500 Series systems two EQ selections can be used to optimize the system for the program material and/or environment. The input section also accommodates either Line or Mic/Instrument level inputs.

  • Differential Drive® woofer
  • Horn loaded mid range for sonic accuracy and enhanced pattern control
  • 1.5" annual polymer diaphragm compression driver
  • Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage
  • DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ
  • Professional XLR line and ¼" Mic/Instrument inputs, with loop through
  • Illuminated logo for clear Power-On status
  • Integrated pole mount socket
  • DuraFlex™ coated plywood construction
  • Polypropylene end-caps enhance durability
  • Wrap around heavy duty steel grille provides protection without obstructing performance.
  • Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX535
Product Name 15" 3 - Way Self Powered Sound Reinforcement System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1202-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 780 Hz
Weight 1.36 g (0.05 oz)
View Details