Visual Sound, Inc. 18" Self Powered Subwoofer System PRX518S

Description
JBL Professional Compact and powerful, the PRX518S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub. With a pole receptacle (that accepts a SS3-BK) on the top panel and integrated stereo pass-thru, with selectable HP filter, this is the perfect compliment to the PRX500 full-range systems. Configured with a PRX512M or PRX515; the result is a highly transportable, high performance subsatellite system. The addition of a polarity reverse options further enables system optimization. JBL VGC™ (Vented Gap Cooled) woofer Class-D, Crown® digital amplifier DSP, input section with selectable crossover, dynamic limiting, component optimization, selectable polarity reverse Professional XLR line and ¼" Mic/Instrument inputs Stereo input and Loop-Thru capability Illuminated logo for clear Power-On status Top panel pole mount socket for sub/satellite configuration DuraFlex™ coated plywood construction Wrap around heavy duty steel grille provides protection without obstructing performance.
Description
JBL Professional Compact and powerful, the PRX518S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub. With a pole receptacle (that accepts a SS3-BK) on the top panel and integrated stereo pass-thru, with selectable HP filter, this is the perfect compliment to the PRX500 full-range systems. Configured with a PRX512M or PRX515; the result is a highly transportable, high performance subsatellite system. The addition of a polarity reverse options further enables system optimization. JBL VGC™ (Vented Gap Cooled) woofer Class-D, Crown® digital amplifier DSP, input section with selectable crossover, dynamic limiting, component optimization, selectable polarity reverse Professional XLR line and ¼" Mic/Instrument inputs Stereo input and Loop-Thru capability Illuminated logo for clear Power-On status Top panel pole mount socket for sub/satellite configuration DuraFlex™ coated plywood construction Wrap around heavy duty steel grille provides protection without obstructing performance.

Suppliers

Company
Product
Description
Supplier Links
18
Broomall, PA, USA
18" Self Powered Subwoofer System
PRX518S
18" Self Powered Subwoofer System PRX518S
JBL Professional Compact and powerful, the PRX518S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub. With a pole receptacle (that accepts a SS3-BK) on the top panel and integrated stereo pass-thru, with selectable HP filter, this is the perfect compliment to the PRX500 full-range systems. Configured with a PRX512M or PRX515; the result is a highly transportable, high performance subsatellite system. The addition of a polarity reverse options further enables system optimization. JBL VGC™ (Vented Gap Cooled) woofer Class-D, Crown® digital amplifier DSP, input section with selectable crossover, dynamic limiting, component optimization, selectable polarity reverse Professional XLR line and ¼" Mic/Instrument inputs Stereo input and Loop-Thru capability Illuminated logo for clear Power-On status Top panel pole mount socket for sub/satellite configuration DuraFlex™ coated plywood construction Wrap around heavy duty steel grille provides protection without obstructing performance.

JBL Professional

Compact and powerful, the PRX518S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub. With a pole receptacle (that accepts a SS3-BK) on the top panel and integrated stereo pass-thru, with selectable HP filter, this is the perfect compliment to the PRX500 full-range systems. Configured with a PRX512M or PRX515; the result is a highly transportable, high performance subsatellite system. The addition of a polarity reverse options further enables system optimization.

  • JBL VGC™ (Vented Gap Cooled) woofer
  • Class-D, Crown® digital amplifier
  • DSP, input section with selectable crossover, dynamic limiting, component optimization, selectable polarity reverse
  • Professional XLR line and ¼" Mic/Instrument inputs
  • Stereo input and Loop-Thru capability
  • Illuminated logo for clear Power-On status
  • Top panel pole mount socket for sub/satellite configuration
  • DuraFlex™ coated plywood construction
  • Wrap around heavy duty steel grille provides protection without obstructing performance.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX518S
Product Name 18" Self Powered Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details