Visual Sound, Inc. 15" 2 - Way Self-Powered Sound Reinforcement System PRX515

Description
JBL Professional The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance.. The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance. For applications requiring full bandwidth sound reproduction, using only a pair of speakers, the PRX515 delivers the optimum balance. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility, and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applications. Differential Drive® woofer 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through Illuminated logo for clear Power-On status Integrated pole mount socket DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort
Description
JBL Professional The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance.. The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance. For applications requiring full bandwidth sound reproduction, using only a pair of speakers, the PRX515 delivers the optimum balance. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility, and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applications. Differential Drive® woofer 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through Illuminated logo for clear Power-On status Integrated pole mount socket DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" 2 - Way Self-Powered Sound Reinforcement System
PRX515
15" 2 - Way Self-Powered Sound Reinforcement System PRX515
JBL Professional The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance.. The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance. For applications requiring full bandwidth sound reproduction, using only a pair of speakers, the PRX515 delivers the optimum balance. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility, and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applications. Differential Drive® woofer 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through Illuminated logo for clear Power-On status Integrated pole mount socket DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort

JBL Professional

The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance..

The 2-way 15"; the most recognizable form of portable PA loudspeakers, the perfect balance between size and performance. The PRX515 truly is an exception; it's smaller and lighter without compromising on performance. For applications requiring full bandwidth sound reproduction, using only a pair of speakers, the PRX515 delivers the optimum balance. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility, and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applications.

  • Differential Drive® woofer
  • 1.5" annual polymer diaphragm compression driver
  • Class-D, Crown® digital amplifier
  • DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ
  • Professional XLR line and ¼" Mic/Instrument inputs, with loop through
  • Illuminated logo for clear Power-On status
  • Integrated pole mount socket
  • DuraFlex™ coated plywood construction
  • Polypropylene end-caps enhance durability
  • Wrap around heavy duty steel grille provides protection without obstructing performance.
  • Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX515
Product Name 15" 2 - Way Self-Powered Sound Reinforcement System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1540 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details