Visual Sound, Inc. 12" 2 - Way Multipurpose Self-Powered Sound Reinforcement System PRX512M

Description
JBL Professional PRX512M is the most compact and versatile speaker in the PRX500 Series. It has been designed to deliver the most performance for its weight and size as both a stage monitor and a front of house main PA. Two user selectable EQ settings are provided to optimize the system for either application. With a dual socket pole mount the PRX512M is a perfect match with a PRX518S subwoofer, offering a high performance self-powered sub/sat system. Dual angle enclosure for both front-ofhouse and floor monitor applications Optimized EQ for monitor or front-ofhouse applications JBL Differential Drive® woofer 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage DSP input section, crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through. Illuminated logo for clear Power-On status Dual angle pole mount socket DuraFlex™ coated plywood construction
Description
JBL Professional PRX512M is the most compact and versatile speaker in the PRX500 Series. It has been designed to deliver the most performance for its weight and size as both a stage monitor and a front of house main PA. Two user selectable EQ settings are provided to optimize the system for either application. With a dual socket pole mount the PRX512M is a perfect match with a PRX518S subwoofer, offering a high performance self-powered sub/sat system. Dual angle enclosure for both front-ofhouse and floor monitor applications Optimized EQ for monitor or front-ofhouse applications JBL Differential Drive® woofer 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage DSP input section, crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through. Illuminated logo for clear Power-On status Dual angle pole mount socket DuraFlex™ coated plywood construction

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" 2 - Way Multipurpose Self-Powered Sound Reinforcement System
PRX512M
12" 2 - Way Multipurpose Self-Powered Sound Reinforcement System PRX512M
JBL Professional PRX512M is the most compact and versatile speaker in the PRX500 Series. It has been designed to deliver the most performance for its weight and size as both a stage monitor and a front of house main PA. Two user selectable EQ settings are provided to optimize the system for either application. With a dual socket pole mount the PRX512M is a perfect match with a PRX518S subwoofer, offering a high performance self-powered sub/sat system. Dual angle enclosure for both front-ofhouse and floor monitor applications Optimized EQ for monitor or front-ofhouse applications JBL Differential Drive® woofer 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage DSP input section, crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs, with loop through. Illuminated logo for clear Power-On status Dual angle pole mount socket DuraFlex™ coated plywood construction

JBL Professional

PRX512M is the most compact and versatile speaker in the PRX500 Series. It has been designed to deliver the most performance for its weight and size as both a stage monitor and a front of house main PA. Two user selectable EQ settings are provided to optimize the system for either application. With a dual socket pole mount the PRX512M is a perfect match with a PRX518S subwoofer, offering a high performance self-powered sub/sat system.

  • Dual angle enclosure for both front-ofhouse and floor monitor applications
  • Optimized EQ for monitor or front-ofhouse applications
  • JBL Differential Drive® woofer
  • 1.5" annual polymer diaphragm compression driver
  • Class-D, Crown® digital amplifier: lightweight, compact, multi channel, heritage
  • DSP input section, crossover, dynamic limiting, component optimization, selectable system EQ
  • Professional XLR line and ¼" Mic/Instrument inputs, with loop through.
  • Illuminated logo for clear Power-On status
  • Dual angle pole mount socket
  • DuraFlex™ coated plywood construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX512M
Product Name 12" 2 - Way Multipurpose Self-Powered Sound Reinforcement System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details