Visual Sound, Inc. Linear PowerSupply PRS2403

Description
Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Receptacle mount. *UL Listed.
Description
Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Receptacle mount. *UL Listed.

Suppliers

Company
Product
Description
Supplier Links
Linear PowerSupply - PRS2403 - Visual Sound, Inc.
Broomall, PA, USA
Linear PowerSupply
PRS2403
Linear PowerSupply PRS2403
Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Receptacle mount. *UL Listed.

Bogen Communications, Inc.

Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Receptacle mount. *UL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PRS2403
Product Name Linear PowerSupply
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details