Visual Sound, Inc. Pueblo Rock L.A. Rock Speaker PRP502

Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 31 x 17 x 10; Weight: 50 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.
Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 31 x 17 x 10; Weight: 50 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Pueblo Rock L.A. Rock Speaker
PRP502
Pueblo Rock L.A. Rock Speaker PRP502
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 31 x 17 x 10; Weight: 50 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

OWI, Inc.

• 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 31 x 17 x 10; Weight: 50 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRP502
Product Name Pueblo Rock L.A. Rock Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details