Visual Sound, Inc. Vocal and Instrument Dynamic Microphone ProPerformer

Description
Nady Systems, Inc. - Pro Audio The 7 models in the Starpower™ Series represent today's cutting edge in price/performance value for vocal and instrument dynamic microphones. The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9
Description
Nady Systems, Inc. - Pro Audio The 7 models in the Starpower™ Series represent today's cutting edge in price/performance value for vocal and instrument dynamic microphones. The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9

Suppliers

Company
Product
Description
Supplier Links
Vocal and Instrument Dynamic Microphone - ProPerformer - Visual Sound, Inc.
Broomall, PA, USA
Vocal and Instrument Dynamic Microphone
ProPerformer
Vocal and Instrument Dynamic Microphone ProPerformer
Nady Systems, Inc. - Pro Audio The 7 models in the Starpower™ Series represent today's cutting edge in price/performance value for vocal and instrument dynamic microphones. The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9

Nady Systems, Inc. - Pro Audio

The 7 models in the Starpower™ Series represent today's cutting edge in price/performance value for vocal and instrument dynamic microphones.

The 7 models in the Starpower™ Series represent today's excellent cutting edge in price/performance value for vocal and instrument dynamic microphones. All of the models offer high-quality rugged construction and excellent reliability, and superior performance to that of some of the best known, most popular classic microphones - at a fraction of their cost. *All-purpose professional stage and recording microphones. *Excellent clear, transparent sound across the spectrum with smooth bass, mid-presence punch and crisp highs. *Unidirectional cardioid patterns with superior feedback rejection. *Rugged metal construction and internal shock mounting for maximum reliability and ultra-low handling noise. *External on-off switch (SP-1, SP-R3, SP-4C, ProPerformer). *Mic clip included (SP-1, SP-R3, SP-33); Cable included (SP-4C and ProPerfomer). *Neodymium element (SP-1, SP-R3, SP-4C, SP-33, SP-5, ProPerformer); Alnico element: SP-9

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ProPerformer
Product Name Vocal and Instrument Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details