Visual Sound, Inc. Audio Technica Headset (Samson P3 Connector) PRO8SA

Description
TecNec Distributing PRO8HE Combination Behind-The-Head or Over-The-Head style. Offers the best clarity in a moisture resistant unidirectional mic. Rustproof stainless headband. Swivel boom. The thickest temple pads. Kevlar shielded cable. Amazingly lightweight at 2.12 ounces. 1 Year Warranty. The new AT889CW features rugged, moisture-resistant construction and a noise-canceling condenser microphone. Includes 55" cable, 4-Pin HRS connector, windscreen and cable clip.
Description
TecNec Distributing PRO8HE Combination Behind-The-Head or Over-The-Head style. Offers the best clarity in a moisture resistant unidirectional mic. Rustproof stainless headband. Swivel boom. The thickest temple pads. Kevlar shielded cable. Amazingly lightweight at 2.12 ounces. 1 Year Warranty. The new AT889CW features rugged, moisture-resistant construction and a noise-canceling condenser microphone. Includes 55" cable, 4-Pin HRS connector, windscreen and cable clip.

Suppliers

Company
Product
Description
Supplier Links
Audio Technica Headset (Samson P3 Connector) - PRO8SA - Visual Sound, Inc.
Broomall, PA, USA
Audio Technica Headset (Samson P3 Connector)
PRO8SA
Audio Technica Headset (Samson P3 Connector) PRO8SA
TecNec Distributing PRO8HE Combination Behind-The-Head or Over-The-Head style. Offers the best clarity in a moisture resistant unidirectional mic. Rustproof stainless headband. Swivel boom. The thickest temple pads. Kevlar shielded cable. Amazingly lightweight at 2.12 ounces. 1 Year Warranty. The new AT889CW features rugged, moisture-resistant construction and a noise-canceling condenser microphone. Includes 55" cable, 4-Pin HRS connector, windscreen and cable clip.

TecNec Distributing

PRO8HE Combination Behind-The-Head or Over-The-Head style. Offers the best clarity in a moisture resistant unidirectional mic. Rustproof stainless headband. Swivel boom. The thickest temple pads. Kevlar shielded cable. Amazingly lightweight at 2.12 ounces. 1 Year Warranty. The new AT889CW features rugged, moisture-resistant construction and a noise-canceling condenser microphone. Includes 55" cable, 4-Pin HRS connector, windscreen and cable clip.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO8SA
Product Name Audio Technica Headset (Samson P3 Connector)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details