Visual Sound, Inc. Professional Studio Grade Canare Midi Cable - 15 ft PRO-MIDI-15

Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.
Description
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Suppliers

Company
Product
Description
Supplier Links
Professional Studio Grade Canare Midi Cable - 15 ft - PRO-MIDI-15 - Visual Sound, Inc.
Broomall, PA, USA
Professional Studio Grade Canare Midi Cable - 15 ft
PRO-MIDI-15
Professional Studio Grade Canare Midi Cable - 15 ft PRO-MIDI-15
TecNec Distributing These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable. Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

TecNec Distributing

These midi cables are designed with today's best components at a price you can't beat. These new assemblies feature the Neutrik NYS-322 5 pin Midi connectors and Canare D403-AT Data cable.
Canare D403-AT features a star quad construction 64ohm data/control cable. Canare uses (4) #22 AWG conductors with a 100% aluminum shield with drain. Jacket color is sepia.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number PRO-MIDI-15
Product Name Professional Studio Grade Canare Midi Cable - 15 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details