Visual Sound, Inc. Eight-Inch Coaxial Ceiling Speaker with Dome Tweeter PRO-8A

Description
Electro-Voice The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music. The PRO-8A employs an unusually large 1.5-inch voice coil. This coil provides increased apex-driving-point cone area and greater thermal capabilities. The result is higher acoustic power output than other brands, which translates into unmatched durability and reliability at lower levels. High frequencies are reproduced by a 1.5-inch, piezoelectric tweeter mounted directly to the pole piece of the woofer. Mounting the tweeter to a stationary surface at the apex of the woofer minimizes intermodulation distortion, and allows for improved time-alignment over other coaxial ceiling speaker designs. An acoustically transparent dust dome, mounted on the woofer cone, encapsulates the tweeter - offering excellent dust protection for both the woofer voice coil and the tweeter.The PRO-8A speakers may be used in ported enclosures where improved low-frequency response is desired. Placing the loudspeaker in an enclosure of one cubic foot with a box-tuning frequency of 75 Hz will yield a negative-three dB point of 80 Hz. An 80 Hz tuning may be obtained with a port area of seven square inches and a length of 0.75 inches.
Description
Electro-Voice The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music. The PRO-8A employs an unusually large 1.5-inch voice coil. This coil provides increased apex-driving-point cone area and greater thermal capabilities. The result is higher acoustic power output than other brands, which translates into unmatched durability and reliability at lower levels. High frequencies are reproduced by a 1.5-inch, piezoelectric tweeter mounted directly to the pole piece of the woofer. Mounting the tweeter to a stationary surface at the apex of the woofer minimizes intermodulation distortion, and allows for improved time-alignment over other coaxial ceiling speaker designs. An acoustically transparent dust dome, mounted on the woofer cone, encapsulates the tweeter - offering excellent dust protection for both the woofer voice coil and the tweeter.The PRO-8A speakers may be used in ported enclosures where improved low-frequency response is desired. Placing the loudspeaker in an enclosure of one cubic foot with a box-tuning frequency of 75 Hz will yield a negative-three dB point of 80 Hz. An 80 Hz tuning may be obtained with a port area of seven square inches and a length of 0.75 inches.

Suppliers

Company
Product
Description
Supplier Links
Eight-Inch Coaxial Ceiling Speaker with Dome Tweeter - PRO-8A - Visual Sound, Inc.
Broomall, PA, USA
Eight-Inch Coaxial Ceiling Speaker with Dome Tweeter
PRO-8A
Eight-Inch Coaxial Ceiling Speaker with Dome Tweeter PRO-8A
Electro-Voice The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music. The PRO-8A employs an unusually large 1.5-inch voice coil. This coil provides increased apex-driving-point cone area and greater thermal capabilities. The result is higher acoustic power output than other brands, which translates into unmatched durability and reliability at lower levels. High frequencies are reproduced by a 1.5-inch, piezoelectric tweeter mounted directly to the pole piece of the woofer. Mounting the tweeter to a stationary surface at the apex of the woofer minimizes intermodulation distortion, and allows for improved time-alignment over other coaxial ceiling speaker designs. An acoustically transparent dust dome, mounted on the woofer cone, encapsulates the tweeter - offering excellent dust protection for both the woofer voice coil and the tweeter.The PRO-8A speakers may be used in ported enclosures where improved low-frequency response is desired. Placing the loudspeaker in an enclosure of one cubic foot with a box-tuning frequency of 75 Hz will yield a negative-three dB point of 80 Hz. An 80 Hz tuning may be obtained with a port area of seven square inches and a length of 0.75 inches.

Electro-Voice

The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music. The PRO-8A employs an unusually large 1.5-inch voice coil. This coil provides increased apex-driving-point cone area and greater thermal capabilities. The result is higher acoustic power output than other brands, which translates into unmatched durability and reliability at lower levels. High frequencies are reproduced by a 1.5-inch, piezoelectric tweeter mounted directly to the pole piece of the woofer. Mounting the tweeter to a stationary surface at the apex of the woofer minimizes intermodulation distortion, and allows for improved time-alignment over other coaxial ceiling speaker designs. An acoustically transparent dust dome, mounted on the woofer cone, encapsulates the tweeter - offering excellent dust protection for both the woofer voice coil and the tweeter.The PRO-8A speakers may be used in ported enclosures where improved low-frequency response is desired. Placing the loudspeaker in an enclosure of one cubic foot with a box-tuning frequency of 75 Hz will yield a negative-three dB point of 80 Hz. An 80 Hz tuning may be obtained with a port area of seven square inches and a length of 0.75 inches.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRO-8A
Product Name Eight-Inch Coaxial Ceiling Speaker with Dome Tweeter
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 840 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details