Visual Sound, Inc. Cardioid Condenser Quick-Mount Gooseneck Microphone PRO 49QL

Description
Audio-Technica U.S., Inc. The PRO 49QL quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.46" (PRO 49QL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement long-life gooseneck Plugs into any standard XLRF-type surface or cable connector Overall length of 16.46" (418.0 mm) Also available in a 13.07" (332.0 mm)-long version as PRO 49Q
Description
Audio-Technica U.S., Inc. The PRO 49QL quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.46" (PRO 49QL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement long-life gooseneck Plugs into any standard XLRF-type surface or cable connector Overall length of 16.46" (418.0 mm) Also available in a 13.07" (332.0 mm)-long version as PRO 49Q

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Quick-Mount Gooseneck Microphone - PRO 49QL - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Quick-Mount Gooseneck Microphone
PRO 49QL
Cardioid Condenser Quick-Mount Gooseneck Microphone PRO 49QL
Audio-Technica U.S., Inc. The PRO 49QL quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.46" (PRO 49QL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement long-life gooseneck Plugs into any standard XLRF-type surface or cable connector Overall length of 16.46" (418.0 mm) Also available in a 13.07" (332.0 mm)-long version as PRO 49Q

Audio-Technica U.S., Inc.

The PRO 49QL quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.46" (PRO 49QL).

  • Wide-range condenser element with low-mass diaphragm for superior performance
  • Self-contained electronics eliminate need for external power modules
  • Flat, smooth frequency response
  • Quiet, fixed-placement long-life gooseneck
  • Plugs into any standard XLRF-type surface or cable connector
  • Overall length of 16.46" (418.0 mm)
  • Also available in a 13.07" (332.0 mm)-long version as PRO 49Q
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 49QL
Product Name Cardioid Condenser Quick-Mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details