Visual Sound, Inc. Cardioid Condenser Quick-Mount Gooseneck Microphone PRO 49Q

Description
Audio-Technica U.S., Inc. The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.47" (PRO 49QL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement long-life gooseneck Plugs into any standard XLRF-type surface or cable connector Overall length of 13.07" (332.0 mm) Also available in a 16.46" (418.0 mm)-long version as PRO 49QL
Description
Audio-Technica U.S., Inc. The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.47" (PRO 49QL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement long-life gooseneck Plugs into any standard XLRF-type surface or cable connector Overall length of 13.07" (332.0 mm) Also available in a 16.46" (418.0 mm)-long version as PRO 49QL

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Quick-Mount Gooseneck Microphone - PRO 49Q - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Quick-Mount Gooseneck Microphone
PRO 49Q
Cardioid Condenser Quick-Mount Gooseneck Microphone PRO 49Q
Audio-Technica U.S., Inc. The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.47" (PRO 49QL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement long-life gooseneck Plugs into any standard XLRF-type surface or cable connector Overall length of 13.07" (332.0 mm) Also available in a 16.46" (418.0 mm)-long version as PRO 49QL

Audio-Technica U.S., Inc.

The PRO 49Q quick-mount double-gooseneck cardioid condenser microphone is designed to plug into any standard XLRF-type surface or cable connector. With a flat, smooth frequency response and self-contained electronics, this mic features a quiet, fixed-placement, long-life gooseneck and wide-range condenser element with low-mass diaphragm for superior performance. Available in two lengths: 13.07" (PRO 49Q); 16.47" (PRO 49QL).

  • Wide-range condenser element with low-mass diaphragm for superior performance
  • Self-contained electronics eliminate need for external power modules
  • Flat, smooth frequency response
  • Quiet, fixed-placement long-life gooseneck
  • Plugs into any standard XLRF-type surface or cable connector
  • Overall length of 13.07" (332.0 mm)
  • Also available in a 16.46" (418.0 mm)-long version as PRO 49QL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 49Q
Product Name Cardioid Condenser Quick-Mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details