Visual Sound, Inc. Cardioid Condenser Thread-Mount Gooseneck Microphone PRO 47TL

Description
Audio-Technica U.S., Inc. This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 15.79" (PRO 47TL) and 12.40" (PRO 47T). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement, long-life gooseneck Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector Overall length of 15.79" (401.0 mm)
Description
Audio-Technica U.S., Inc. This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 15.79" (PRO 47TL) and 12.40" (PRO 47T). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement, long-life gooseneck Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector Overall length of 15.79" (401.0 mm)

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Thread-Mount Gooseneck Microphone - PRO 47TL - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Thread-Mount Gooseneck Microphone
PRO 47TL
Cardioid Condenser Thread-Mount Gooseneck Microphone PRO 47TL
Audio-Technica U.S., Inc. This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 15.79" (PRO 47TL) and 12.40" (PRO 47T). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement, long-life gooseneck Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector Overall length of 15.79" (401.0 mm)

Audio-Technica U.S., Inc.

This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 15.79" (PRO 47TL) and 12.40" (PRO 47T).

  • Wide-range condenser element with low-mass diaphragm for superior performance
  • Self-contained electronics eliminate need for external power modules
  • Flat, smooth frequency response
  • Quiet, fixed-placement, long-life gooseneck
  • Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud
  • 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector
  • Overall length of 15.79" (401.0 mm)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 47TL
Product Name Cardioid Condenser Thread-Mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details