Visual Sound, Inc. Cardioid Condenser Thread-Mount Gooseneck Microphone PRO 47T

Description
Audio-Technica U.S., Inc. This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 12.40" (PRO 47T) and 15.79" (PRO 47TL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement, long-life gooseneck Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector Overall length of 12.40" (315.0 mm) Also available in a 15.79" (401.0 mm)-long version as PRO 47TL
Description
Audio-Technica U.S., Inc. This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 12.40" (PRO 47T) and 15.79" (PRO 47TL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement, long-life gooseneck Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector Overall length of 12.40" (315.0 mm) Also available in a 15.79" (401.0 mm)-long version as PRO 47TL

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Thread-Mount Gooseneck Microphone - PRO 47T - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Thread-Mount Gooseneck Microphone
PRO 47T
Cardioid Condenser Thread-Mount Gooseneck Microphone PRO 47T
Audio-Technica U.S., Inc. This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 12.40" (PRO 47T) and 15.79" (PRO 47TL). Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response Quiet, fixed-placement, long-life gooseneck Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector Overall length of 12.40" (315.0 mm) Also available in a 15.79" (401.0 mm)-long version as PRO 47TL

Audio-Technica U.S., Inc.

This double-gooseneck cardioid condenser microphone with integral power module and 5/8"-27 adapter-mount is ideal for boardroom, school, government, house of worship and other installed applications. Featuring a wide-range condenser element with low-mass diaphragm for superior performance, the microphone's self-contained electronics eliminate need for external power modules. Available in two lengths: 12.40" (PRO 47T) and 15.79" (PRO 47TL).

  • Wide-range condenser element with low-mass diaphragm for superior performance
  • Self-contained electronics eliminate need for external power modules
  • Flat, smooth frequency response
  • Quiet, fixed-placement, long-life gooseneck
  • Direct mounts to any 5/8"-27 stand, or to included threaded mounting stud
  • 9.8' (3.0 m) cable permanently attached between microphone and XLRM-type connector
  • Overall length of 12.40" (315.0 mm)
  • Also available in a 15.79" (401.0 mm)-long version as PRO 47TL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 47T
Product Name Cardioid Condenser Thread-Mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details