Visual Sound, Inc. Cardioid Condenser Hanging Microphone PRO 45W

Description
Audio-Technica U.S., Inc. With robust construction and unobtrusive appearance, the PRO 45 and PRO 45W offer versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphones' high-SPL handling is perfect for suspension over choirs and orchestras. Available in two colors: Black (PRO 45); white (PRO 45W). Hi-SPL handling is ideal for suspension over choirs and orchestras Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response 25' (7.6 m) cable permanently attached between microphone and XLRM-type connector Also available in black as PRO 45
Description
Audio-Technica U.S., Inc. With robust construction and unobtrusive appearance, the PRO 45 and PRO 45W offer versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphones' high-SPL handling is perfect for suspension over choirs and orchestras. Available in two colors: Black (PRO 45); white (PRO 45W). Hi-SPL handling is ideal for suspension over choirs and orchestras Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response 25' (7.6 m) cable permanently attached between microphone and XLRM-type connector Also available in black as PRO 45

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - PRO 45W - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
PRO 45W
Cardioid Condenser Hanging Microphone PRO 45W
Audio-Technica U.S., Inc. With robust construction and unobtrusive appearance, the PRO 45 and PRO 45W offer versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphones' high-SPL handling is perfect for suspension over choirs and orchestras. Available in two colors: Black (PRO 45); white (PRO 45W). Hi-SPL handling is ideal for suspension over choirs and orchestras Wide-range condenser element with low-mass diaphragm for superior performance Self-contained electronics eliminate need for external power modules Flat, smooth frequency response 25' (7.6 m) cable permanently attached between microphone and XLRM-type connector Also available in black as PRO 45

Audio-Technica U.S., Inc.

With robust construction and unobtrusive appearance, the PRO 45 and PRO 45W offer versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphones' high-SPL handling is perfect for suspension over choirs and orchestras. Available in two colors: Black (PRO 45); white (PRO 45W).

  • Hi-SPL handling is ideal for suspension over choirs and orchestras
  • Wide-range condenser element with low-mass diaphragm for superior performance
  • Self-contained electronics eliminate need for external power modules
  • Flat, smooth frequency response
  • 25' (7.6 m) cable permanently attached between microphone and XLRM-type connector
  • Also available in black as PRO 45
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 45W
Product Name Cardioid Condenser Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers