Visual Sound, Inc. 15-Inch Low-Frequency Driver PRO 15

Description
Peavey Electronics 15" Low-Frequency Driver
Description
Peavey Electronics 15" Low-Frequency Driver

Suppliers

Company
Product
Description
Supplier Links
15-Inch Low-Frequency Driver - PRO 15 - Visual Sound, Inc.
Broomall, PA, USA
15-Inch Low-Frequency Driver
PRO 15
15-Inch Low-Frequency Driver PRO 15
Peavey Electronics 15" Low-Frequency Driver

Peavey Electronics

15" Low-Frequency Driver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRO 15
Product Name 15-Inch Low-Frequency Driver
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
CF-70 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details