Visual Sound, Inc. 12-Inch Low-Frequency Driver PRO 12

Description
Peavey Electronics 12" Low-Frequency Driver
Description
Peavey Electronics 12" Low-Frequency Driver

Suppliers

Company
Product
Description
Supplier Links
12-Inch Low-Frequency Driver - PRO 12 - Visual Sound, Inc.
Broomall, PA, USA
12-Inch Low-Frequency Driver
PRO 12
12-Inch Low-Frequency Driver PRO 12
Peavey Electronics 12" Low-Frequency Driver

Peavey Electronics

12" Low-Frequency Driver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRO 12
Product Name 12-Inch Low-Frequency Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details