Visual Sound, Inc. 10-Inch Low-Frequency Driver PRO 10

Description
Peavey Electronics 10" Low-Frequency Driver
Description
Peavey Electronics 10" Low-Frequency Driver

Suppliers

Company
Product
Description
Supplier Links
10-Inch Low-Frequency Driver - PRO 10 - Visual Sound, Inc.
Broomall, PA, USA
10-Inch Low-Frequency Driver
PRO 10
10-Inch Low-Frequency Driver PRO 10
Peavey Electronics 10" Low-Frequency Driver

Peavey Electronics

10" Low-Frequency Driver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRO 10
Product Name 10-Inch Low-Frequency Driver
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
V-5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details