Visual Sound, Inc. Active Monitor Precision 8 iDP

Description
Tannoy/TGI North America, Inc. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology with the latest cutting edge digital processing to create monitors that provide the professional user with complete control over the entire monitoring operation. Main Features: DSP technology, networking intelligence and Class D amplifiers replace the need for expensive external analogue routing matrices. Precise room optimisation has now taken a quantum leap forward thanks to the development of Tannoy iDP™ (Interactive Digital Programming) Technology. Set-up time for multi-purpose rooms is minimised while complicated cabling considerations are solved by the use of tc-link network topology; with software updates uploaded via the same network connections.Based on a Master / Slave topology, with the Master acting as the analogue audio input point as well as the processing controller, a dot matrix display and four control buttons on the front of each speaker allows direct access to the speaker's settings. With AES/EBU input on XLR for direct interface to a digital source, they offer full networking capability, both audio and control, within the digital domain at any of the standard sample rates from 32 to 96kHz.PC-iP™ or iDP SOFT™ software enables manipulation of any speaker on the network and, optionally, the two analogue input connectors can be replaced with a dual AES/EBU input module; this for digital surround setups accepting sources up to 192kHz ensuring compatibility with current and future production requirements.
Description
Tannoy/TGI North America, Inc. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology with the latest cutting edge digital processing to create monitors that provide the professional user with complete control over the entire monitoring operation. Main Features: DSP technology, networking intelligence and Class D amplifiers replace the need for expensive external analogue routing matrices. Precise room optimisation has now taken a quantum leap forward thanks to the development of Tannoy iDP™ (Interactive Digital Programming) Technology. Set-up time for multi-purpose rooms is minimised while complicated cabling considerations are solved by the use of tc-link network topology; with software updates uploaded via the same network connections.Based on a Master / Slave topology, with the Master acting as the analogue audio input point as well as the processing controller, a dot matrix display and four control buttons on the front of each speaker allows direct access to the speaker's settings. With AES/EBU input on XLR for direct interface to a digital source, they offer full networking capability, both audio and control, within the digital domain at any of the standard sample rates from 32 to 96kHz.PC-iP™ or iDP SOFT™ software enables manipulation of any speaker on the network and, optionally, the two analogue input connectors can be replaced with a dual AES/EBU input module; this for digital surround setups accepting sources up to 192kHz ensuring compatibility with current and future production requirements.

Suppliers

Company
Product
Description
Supplier Links
Active Monitor - Precision 8 iDP - Visual Sound, Inc.
Broomall, PA, USA
Active Monitor
Precision 8 iDP
Active Monitor Precision 8 iDP
Tannoy/TGI North America, Inc. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology with the latest cutting edge digital processing to create monitors that provide the professional user with complete control over the entire monitoring operation. Main Features: DSP technology, networking intelligence and Class D amplifiers replace the need for expensive external analogue routing matrices. Precise room optimisation has now taken a quantum leap forward thanks to the development of Tannoy iDP™ (Interactive Digital Programming) Technology. Set-up time for multi-purpose rooms is minimised while complicated cabling considerations are solved by the use of tc-link network topology; with software updates uploaded via the same network connections.Based on a Master / Slave topology, with the Master acting as the analogue audio input point as well as the processing controller, a dot matrix display and four control buttons on the front of each speaker allows direct access to the speaker's settings. With AES/EBU input on XLR for direct interface to a digital source, they offer full networking capability, both audio and control, within the digital domain at any of the standard sample rates from 32 to 96kHz.PC-iP™ or iDP SOFT™ software enables manipulation of any speaker on the network and, optionally, the two analogue input connectors can be replaced with a dual AES/EBU input module; this for digital surround setups accepting sources up to 192kHz ensuring compatibility with current and future production requirements.

Tannoy/TGI North America, Inc.

Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology.

Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology with the latest cutting edge digital processing to create monitors that provide the professional user with complete control over the entire monitoring operation. Main Features: DSP technology, networking intelligence and Class D amplifiers replace the need for expensive external analogue routing matrices. Precise room optimisation has now taken a quantum leap forward thanks to the development of Tannoy iDP™ (Interactive Digital Programming) Technology. Set-up time for multi-purpose rooms is minimised while complicated cabling considerations are solved by the use of tc-link network topology; with software updates uploaded via the same network connections.Based on a Master / Slave topology, with the Master acting as the analogue audio input point as well as the processing controller, a dot matrix display and four control buttons on the front of each speaker allows direct access to the speaker's settings. With AES/EBU input on XLR for direct interface to a digital source, they offer full networking capability, both audio and control, within the digital domain at any of the standard sample rates from 32 to 96kHz.PC-iP™ or iDP SOFT™ software enables manipulation of any speaker on the network and, optionally, the two analogue input connectors can be replaced with a dual AES/EBU input module; this for digital surround setups accepting sources up to 192kHz ensuring compatibility with current and future production requirements.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Precision 8 iDP
Product Name Active Monitor
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 88.6 dB
Resonance Frequency 46 Hz
View Details
2 suppliers