Visual Sound, Inc. Mounting Ring-8in Spkr, Steel, Screw Mount, 13.25 Dia, 23.875L PR8-1624

Description
Lowell Manufacturing Company PR8-1624: 23.88"L steel with 13.25" dia. hole and ears that span 16" or 24" studs, for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H Mounts 8" speakers with a wide selection of grilles Economical alternative to using a recessed backbox Features a 1/2" lip extension for easy drywall or panel finishing prior to speaker-grille installation Choose standard mounting ring or ring with extension panels for spanning 16"W or 24"W studs
Description
Lowell Manufacturing Company PR8-1624: 23.88"L steel with 13.25" dia. hole and ears that span 16" or 24" studs, for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H Mounts 8" speakers with a wide selection of grilles Economical alternative to using a recessed backbox Features a 1/2" lip extension for easy drywall or panel finishing prior to speaker-grille installation Choose standard mounting ring or ring with extension panels for spanning 16"W or 24"W studs

Suppliers

Company
Product
Description
Supplier Links
Mounting Ring-8in Spkr, Steel, Screw Mount, 13.25 Dia, 23.875L - PR8-1624 - Visual Sound, Inc.
Broomall, PA, USA
Mounting Ring-8in Spkr, Steel, Screw Mount, 13.25 Dia, 23.875L
PR8-1624
Mounting Ring-8in Spkr, Steel, Screw Mount, 13.25 Dia, 23.875L PR8-1624
Lowell Manufacturing Company PR8-1624: 23.88"L steel with 13.25" dia. hole and ears that span 16" or 24" studs, for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H Mounts 8" speakers with a wide selection of grilles Economical alternative to using a recessed backbox Features a 1/2" lip extension for easy drywall or panel finishing prior to speaker-grille installation Choose standard mounting ring or ring with extension panels for spanning 16"W or 24"W studs

Lowell Manufacturing Company

PR8-1624: 23.88"L steel with 13.25" dia. hole and ears that span 16" or 24" studs, for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

  • Mounts 8" speakers with a wide selection of grilles
  • Economical alternative to using a recessed backbox
  • Features a 1/2" lip extension for easy drywall or panel finishing prior to speaker-grille installation
  • Choose standard mounting ring or ring with extension panels for spanning 16"W or 24"W studs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR8-1624
Product Name Mounting Ring-8in Spkr, Steel, Screw Mount, 13.25 Dia, 23.875L
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.4 dB
Resonance Frequency 649 Hz
View Details