Visual Sound, Inc. Mounting Ring-4in Spkr, Steel, Screw Mount, 6.3in Dia PR4

Description
Lowell Manufacturing Company PR4: 6.31" diameter steel mounting ring for screw-mount grille WB4
Description
Lowell Manufacturing Company PR4: 6.31" diameter steel mounting ring for screw-mount grille WB4

Suppliers

Company
Product
Description
Supplier Links
Mounting Ring-4in Spkr, Steel, Screw Mount, 6.3in Dia - PR4 - Visual Sound, Inc.
Broomall, PA, USA
Mounting Ring-4in Spkr, Steel, Screw Mount, 6.3in Dia
PR4
Mounting Ring-4in Spkr, Steel, Screw Mount, 6.3in Dia PR4
Lowell Manufacturing Company PR4: 6.31" diameter steel mounting ring for screw-mount grille WB4

Lowell Manufacturing Company

PR4: 6.31" diameter steel mounting ring for screw-mount grille WB4

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR4
Product Name Mounting Ring-4in Spkr, Steel, Screw Mount, 6.3in Dia
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2360 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details