Visual Sound, Inc. PR® Series Subwoofer PR Sub

Description
Peavey Electronics The lightweight and inexpensive PR® Sub makes it ideal for augmenting the bass for live music, DJ, speech or other music applications. It is housed in a rugged, injection-molded enclosure with a steel grille to provide driver protection and a professional appearance. It utilizes a 15 inch heavy-duty woofer with a 2 3/8 inch voice coil and 50 oz. magnet and is rated at 400 watts program and 800 watts peak. It is simple to use, just connect your full-range signal and its internal crossover does the rest. The PR® Sub provides an easy solution to get the extra low-end you want out of your system at a price anyone can afford. It can be used on the floor, on a stand or be flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jacks in parallel to accommodate daisy-chaining. Add one to your system now. Subwoofer sound reinforcement enclosure 400/800 watts power handling One 15 inch premium 2.5 inch voice coil woofer Molded-in pole mount system Heavy-duty metal grille Lightweight molded polypropylene enclosure
Description
Peavey Electronics The lightweight and inexpensive PR® Sub makes it ideal for augmenting the bass for live music, DJ, speech or other music applications. It is housed in a rugged, injection-molded enclosure with a steel grille to provide driver protection and a professional appearance. It utilizes a 15 inch heavy-duty woofer with a 2 3/8 inch voice coil and 50 oz. magnet and is rated at 400 watts program and 800 watts peak. It is simple to use, just connect your full-range signal and its internal crossover does the rest. The PR® Sub provides an easy solution to get the extra low-end you want out of your system at a price anyone can afford. It can be used on the floor, on a stand or be flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jacks in parallel to accommodate daisy-chaining. Add one to your system now. Subwoofer sound reinforcement enclosure 400/800 watts power handling One 15 inch premium 2.5 inch voice coil woofer Molded-in pole mount system Heavy-duty metal grille Lightweight molded polypropylene enclosure

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PR® Series Subwoofer
PR Sub
PR® Series Subwoofer PR Sub
Peavey Electronics The lightweight and inexpensive PR® Sub makes it ideal for augmenting the bass for live music, DJ, speech or other music applications. It is housed in a rugged, injection-molded enclosure with a steel grille to provide driver protection and a professional appearance. It utilizes a 15 inch heavy-duty woofer with a 2 3/8 inch voice coil and 50 oz. magnet and is rated at 400 watts program and 800 watts peak. It is simple to use, just connect your full-range signal and its internal crossover does the rest. The PR® Sub provides an easy solution to get the extra low-end you want out of your system at a price anyone can afford. It can be used on the floor, on a stand or be flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jacks in parallel to accommodate daisy-chaining. Add one to your system now. Subwoofer sound reinforcement enclosure 400/800 watts power handling One 15 inch premium 2.5 inch voice coil woofer Molded-in pole mount system Heavy-duty metal grille Lightweight molded polypropylene enclosure

Peavey Electronics

The lightweight and inexpensive PR® Sub makes it ideal for augmenting the bass for live music, DJ, speech or other music applications. It is housed in a rugged, injection-molded enclosure with a steel grille to provide driver protection and a professional appearance. It utilizes a 15 inch heavy-duty woofer with a 2 3/8 inch voice coil and 50 oz. magnet and is rated at 400 watts program and 800 watts peak. It is simple to use, just connect your full-range signal and its internal crossover does the rest. The PR® Sub provides an easy solution to get the extra low-end you want out of your system at a price anyone can afford. It can be used on the floor, on a stand or be flown via top and bottom flying inserts. Connections are made via two 1/4 inch phone jacks in parallel to accommodate daisy-chaining. Add one to your system now.

  • Subwoofer sound reinforcement enclosure
  • 400/800 watts power handling
  • One 15 inch premium 2.5 inch voice coil woofer
  • Molded-in pole mount system
  • Heavy-duty metal grille
  • Lightweight molded polypropylene enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR Sub
Product Name PR® Series Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
TC Full range, 2
Specs
Nominal Power 15 watts
Sensitivity 86.1 dB
Resonance Frequency 181 Hz
View Details
2 suppliers