Visual Sound, Inc. PR® 15P Class H Rail Switching Technology Speaker Enclosure PR 15P

Description
Peavey Electronics The PR® 15P packs power and full-range sound quality into one compact loudspeaker. This 2-way powered system contains 270 watts of bi-amped power. A separate amplifier for each speaker provides crystal clear sound even at very high levels. 200 watts powers the heavy-duty 15 inch woofer and 70 watts is dedicated to the RX® 14 compression driver. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an eye-pleasing yet durable powered speaker system. The PR® 15P has a built-in three-channel mixer with individual level controls for XLR or 1/4 inch connections. Molded-in handles provide ease of transport while multiple mounting points for pole stand and Peavey Versamount™ brackets make it perfect for installs. The Peavey PR® 15P has a variety of applications such as sound reinforcement, public address, side fill system, karaoke, or musical playback. It also makes an excellent stage monitor and can be easily added to an existing sound system. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 15 inch heavy-duty woofer with 2 3/8 inch voice coil and 50 oz. magnet RX™14 1.4 inch titanium compression driver Peak SPL up to 120 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Input mixing built-in Molded-in horn has exceptionally smooth response and pattern control Top and sides handgrips Pole mount molded-in Top and bottom flying point inserts
Description
Peavey Electronics The PR® 15P packs power and full-range sound quality into one compact loudspeaker. This 2-way powered system contains 270 watts of bi-amped power. A separate amplifier for each speaker provides crystal clear sound even at very high levels. 200 watts powers the heavy-duty 15 inch woofer and 70 watts is dedicated to the RX® 14 compression driver. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an eye-pleasing yet durable powered speaker system. The PR® 15P has a built-in three-channel mixer with individual level controls for XLR or 1/4 inch connections. Molded-in handles provide ease of transport while multiple mounting points for pole stand and Peavey Versamount™ brackets make it perfect for installs. The Peavey PR® 15P has a variety of applications such as sound reinforcement, public address, side fill system, karaoke, or musical playback. It also makes an excellent stage monitor and can be easily added to an existing sound system. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 15 inch heavy-duty woofer with 2 3/8 inch voice coil and 50 oz. magnet RX™14 1.4 inch titanium compression driver Peak SPL up to 120 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Input mixing built-in Molded-in horn has exceptionally smooth response and pattern control Top and sides handgrips Pole mount molded-in Top and bottom flying point inserts

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PR® 15P Class H Rail Switching Technology Speaker Enclosure
PR 15P
PR® 15P Class H Rail Switching Technology Speaker Enclosure PR 15P
Peavey Electronics The PR® 15P packs power and full-range sound quality into one compact loudspeaker. This 2-way powered system contains 270 watts of bi-amped power. A separate amplifier for each speaker provides crystal clear sound even at very high levels. 200 watts powers the heavy-duty 15 inch woofer and 70 watts is dedicated to the RX® 14 compression driver. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an eye-pleasing yet durable powered speaker system. The PR® 15P has a built-in three-channel mixer with individual level controls for XLR or 1/4 inch connections. Molded-in handles provide ease of transport while multiple mounting points for pole stand and Peavey Versamount™ brackets make it perfect for installs. The Peavey PR® 15P has a variety of applications such as sound reinforcement, public address, side fill system, karaoke, or musical playback. It also makes an excellent stage monitor and can be easily added to an existing sound system. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 15 inch heavy-duty woofer with 2 3/8 inch voice coil and 50 oz. magnet RX™14 1.4 inch titanium compression driver Peak SPL up to 120 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Input mixing built-in Molded-in horn has exceptionally smooth response and pattern control Top and sides handgrips Pole mount molded-in Top and bottom flying point inserts

Peavey Electronics

The PR® 15P packs power and full-range sound quality into one compact loudspeaker. This 2-way powered system contains 270 watts of bi-amped power. A separate amplifier for each speaker provides crystal clear sound even at very high levels. 200 watts powers the heavy-duty 15 inch woofer and 70 watts is dedicated to the RX® 14 compression driver. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an eye-pleasing yet durable powered speaker system. The PR® 15P has a built-in three-channel mixer with individual level controls for XLR or 1/4 inch connections. Molded-in handles provide ease of transport while multiple mounting points for pole stand and Peavey Versamount™ brackets make it perfect for installs. The Peavey PR® 15P has a variety of applications such as sound reinforcement, public address, side fill system, karaoke, or musical playback. It also makes an excellent stage monitor and can be easily added to an existing sound system. Now with light weight Neodymium woofer.

  • Bi-amplified powered system with 270 watts total peak dynamic power
  • Both power amps have DDT™ compression
  • 15 inch heavy-duty woofer with 2 3/8 inch voice coil and 50 oz. magnet
  • RX™14 1.4 inch titanium compression driver
  • Peak SPL up to 120 dB with music
  • Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input
  • Two 1/4 inch phone jack inputs with concentric level controls
  • Input mixing built-in
  • Molded-in horn has exceptionally smooth response and pattern control
  • Top and sides handgrips
  • Pole mount molded-in
  • Top and bottom flying point inserts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR 15P
Product Name PR® 15P Class H Rail Switching Technology Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details